Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Alpha Wire
Package Spool
Cable Type Multi-Pair
Number of Conductors 8 (4 Pair Twisted)
Wire Gauge 18 AWG
Conductor Strand 16/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.397" (10.08mm)
Shield Type Foil
Length 1000.0' (304.8m)
Jacket Color Slate
Features Drain Wire
Voltage 300 V
Temperature Range - Operating -20°C ~ 80°C
Usage Communication, Control
Jacket (Insulation) Thickness 0.0400" (1.016mm)
Conductor Insulation Poly-Vinyl Chloride (PVC)
Shield Material Aluminum
Shield Coverage 100%
Base Product Number 2244C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 2244C SL001-ND,2244CSL001
Standard Package 1
Win Source Part Number 1035847-2244C SL001
Ultra Librarian 3D Model Ultra Librarian 2244C SL001 CAD Model

Description

The Alpha Wire 1035847-2244C SL001 is a Multi-Pair cable with a length of 1000.0' (304.8m) and 8 conductors. Alpha Wire 1035847-2244C SL001

  • Cable Type: Multi-Pair
  • Length: 1000.0' (304.8m)
  • Conductors: 8
  • Wire Gauge: 18 AWG
  • Voltage Rating: 300V
  • Drain Wire: Yes
  • Shielded: Yes
  • Shield Material: Aluminum
  • Shield Type: Foil
  • Shield Coverage: 100%
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Slate
  • Applications: Communication and Control

You May Also Be Interested in

TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
ECAD model for 2297801-1
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7957A 0101000
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
ECAD model for 55PC2221-20-2/6-9CS2502
Belden Inc.
CBL 2PR 24AWG SHLD / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 24 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
ECAD model for 8162 060500
TE Connectivity
55A CABLE/DUAL 10/ SM / 4 Conductor Multi-Conductor Cable White 10 AWG Braid
Need more? Email Us
ECAD model for 55A1842-10-MST4-9CS2275
TE Connectivity
55PC CABLE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 20 AWG
Need more? Email Us
ECAD model for 55PC0221-20-6/9CS2601
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
ECAD model for 55PC2134-24-9/93/96-96
Alpha Wire
Need more? Email Us
ECAD model for SPM1405CY GR199
LAPP
5 Conductor Multi-Conductor Cable Gray
Need more? Email Us
ECAD model for 600205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention