EN
  • EN
  • DE

TIC12400DCPR

Part No TIC12400DCPR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 38HTSSOP / 24-Input Multiple Switch Detection Interface (MSDI) Device With Integrated ADC and Adjustable Wetting Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Switch Monitoring
Interface MSDI (Multiple Switch Detection)
Supply Voltage (V) 6.5V ~ 35V
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-HTSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807060-TIC12400DCPR
Ultra Librarian 3D Model Ultra Librarian TIC12400DCPR CAD Model

Description

Overview of Texas Instruments TIC12400DCPR

The TIC12400DCPR is a sophisticated touch interface controller designed by Texas Instruments (TI) to cater to the evolving needs of automotive and industrial applications. As a member of TI's extensive product portfolio, this device is engineered to provide a seamless and reliable interface for touch-sensitive controls.

Key Features

  • Advanced Touch Sensing: The TIC12400DCPR is equipped with state-of-the-art touch sensing capabilities that support a wide range of touch inputs, including buttons, sliders, wheels, and proximity detection.
  • High Channel Count: With up to 24 direct inputs, this controller can manage multiple touchpoints simultaneously, making it ideal for complex user interface requirements.
  • Flexible Configuration: The device offers extensive configurability to accommodate various sensor designs and form factors, ensuring a versatile solution for different application needs.
  • Robust Noise Immunity: Designed to withstand the harsh conditions of automotive and industrial environments, the TIC12400DCPR boasts excellent noise immunity to ensure consistent performance.
  • Low Power Consumption: Energy efficiency is a hallmark of this controller, featuring a low-power mode to reduce overall system power draw when touch inputs are inactive.
  • Integrated Diagnostics: The device includes built-in diagnostic capabilities to monitor system health and ensure reliable operation over time.

Applications

The TIC12400DCPR is particularly well-suited for automotive interiors, where it can be used for touch-based controls on steering wheels, dashboards, and center consoles. Additionally, its robust design makes it an excellent choice for industrial control panels and other applications where touch interfaces are exposed to challenging conditions.

Technical Specifications

Operating within a wide temperature range and designed to meet stringent automotive standards, the TIC12400DCPR is a testament to Texas Instruments' commitment to quality and reliability. Its technical specifications include a broad supply voltage range, compatibility with 8V to 18V systems, and communication via an SPI interface for straightforward integration into existing designs.

For designers seeking a touch interface controller that combines versatility, robustness, and efficiency, the TIC12400DCPR from Texas Instruments stands out as a prime choice.

You May Also Be Interested in

Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Altera
Specialized RoHS
Lowest to $10.1866
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1338 $53.7394
30+ $3.3919 $101.7570
46+ $3.2859 $151.1514
63+ $3.1799 $200.3337
82+ $3.0739 $252.0598
109+ $2.7559 $300.3931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess