Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr AMD Xilinx
Series Spartan®-7
Package Tray
Number of LABs/CLBs 6000
Number of Logic Elements/Cells 76800
Total RAM Bits 4331520
Number of I/O 338
Voltage - Supply 0.95V ~ 1.05V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Base Product Number XC7S75
Standard Package 1
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.39.0001
Win Source Part Number 1265110-XC7S75-2FGGA484C
Ultra Librarian 3D Model Ultra Librarian XC7S75-2FGGA484C CAD Model

Description

The XC7S75-2FGGA484C from AMD Xilinx is an integrated circuit that belongs to the embedded field programmable gate array (FPGA) category.

  • Series: Spartan-7 series product
  • Packaging: Tray
  • Standard Package: 1
  • Mounting Type: Surface Mount Device (SMD)
  • I/O: 338
  • Number of LABs/CLBs: 6000
  • Number of Logic Elements/Cells: 76800
  • Total RAM Bits: 4331520
  • Voltage - Supply: 0.95V ~ 1.05V
  • Package/Case: 484-BGA
  • Supplier Device Package: 484-FPBGA (23x23)
  • Operating Temperature: 0°C ~ 85°C (TJ)
  • ECCN: 5A002A1
  • HTSUS: 8542.39.0001
  • Base Product Number: XC7S75

You May Also Be Interested in

Intel
IC FPGA 186 I/O 256FBGA
Lowest to $41.4146
ECAD model for EP1K100FC256-2
Microsemi Corporation
IC FPGA 233 I/O 484FBGA
Need more? Email Us
ECAD model for M2GL010-1FGG484I
Intel
IC FPGA 426 I/O 780FBGA
Need more? Email Us
ECAD model for EP1S10F780C6N
Microsemi Corporation
40MX and 42MX FPGA Families | IC FPGA 57 I/O 100QFP
Need more? Email Us
ECAD model for A40MX02-PQ100I
Amd
IC FPGA 512 I/O 680FTEBGA / series Field Programmable Gate Array (FPGA) IC 512 98304 15552 680-LBGA Exposed Pad
Need more? Email Us
ECAD model for XCV600-4FG680I
Xilinx Inc.
IC FPGA 480 I/O 1136FCBGA
Lowest to $312.6201
ECAD model for XC5VSX50T-1FFG1136C
Microsemi Corporation
IC FPGA 158 I/O 208QFP
Lowest to $891.2800
ECAD model for APA600-PQG208M
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA / series Field Programmable Gate Array (FPGA) IC 44 256 64-VFBGA
Lowest to $2.9428
ECAD model for LCMXO2-256ZE-1UMG64I
Amd
IC FPGA 195 I/O 256FTBGA / series Field Programmable Gate Array (FPGA) IC 195 294912 4032 256-LBGA
Lowest to $13.9308
ECAD model for XC3S200A-4FT256I

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $193.9394 $193.9394
2+ $186.3637 $372.7274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,100 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention