EN
  • EN
  • DE

ST72F324BJ4B5

Part No ST72F324BJ4B5
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE | IC MCU 8BIT 16KB FLASH 42SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -10°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 42-SDIP
Family Part Number ST72F324B
Manufacturer Pack Quantity 13
MSL Level 3 (168 Hours)
Win Source Part Number 1260401-ST72F324BJ4B5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ4B5 CAD Model

Description

The ST72F324BJ4B5 is a cutting-edge microcontroller produced by STMicroelectronics, designed to offer a robust solution for embedded systems that require high-performance and reliability. This microcontroller is part of the ST7 family, which is renowned for its excellent integration of a wide range of features and peripherals tailored to suit a variety of applications.

Key Features

  • Core: The ST72F324BJ4B5 is built around a high-performance 8-bit core, operating at a maximum frequency of 16 MHz, which is suitable for managing complex and time-sensitive operations.
  • Memory: It includes 16KB of Flash program memory, which is ideal for storing firmware and applications that can be updated in the field. Additionally, it has 1KB of RAM for efficient data processing and 256 bytes of EEPROM for non-volatile storage of critical data.
  • Communication: This microcontroller supports a range of communication protocols including I2C, SPI, and UART, providing versatile options for serial communication with other devices and peripherals.
  • Input/Output: It boasts 37 I/O pins, which are highly configurable and include interrupt capabilities, allowing for flexible interfacing with external components.
  • Timers: Multiple timers are available, including a main clock timer, a watchdog timer, and an auto-reload timer, which are essential for precise event timing and system management.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 12 channels allows the microcontroller to process analog signals, making it suitable for sensor interfacing and control applications.
  • Supply Voltage: It operates within a supply voltage range of 3.0V to 5.5V, providing flexibility in different power environments and applications.

Applications

The ST72F324BJ4B5 microcontroller is highly versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Medical devices

With its robust set of features and capabilities, the ST72F324BJ4B5 from STMicroelectronics represents a reliable and powerful solution for designers and engineers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess