EN
  • EN
  • DE

AO4938

Part No AO4938
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description 30V Dual N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144828-AO4938
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4938 CAD Model

Description

The AO4938 is a P-channel MOSFET produced by Alpha & Omega Semiconductor. This device is engineered to provide high efficiency and performance in power management applications. It combines low on-resistance with fast switching speeds, making it suitable for DC-DC converters, load switches, and other power control circuits.

Applications:

  • Power Management in Portable Devices: Efficiently controls power distribution in smartphones, tablets, and laptops.
  • DC-DC Conversion: Used in buck and boost converters to efficiently convert voltage levels.
  • Load Switching: Acts as a load switch in various electronic systems to control power to different loads.
  • Battery Management Systems (BMS): Helps manage charging and discharging of batteries, ensuring optimal performance and safety.
  • Motor Control: Used in low-voltage motor control applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency. RDS(on) is typically very low at different gate-source voltage (VGS) levels.
  • Fast Switching Speed: Reduces switching losses and improves overall efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals, simplifying circuit design.
  • TrenchFET® Technology: Provides superior switching performance and higher power efficiency.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances directive.
  • Halogen-Free: Absence of halogenated substances makes it environmentally friendly.

Benefits:

  • Enhanced Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency in power conversion.
  • Improved Thermal Performance: Efficient switching reduces heat generation, improving system reliability.
  • Simplified Circuit Design: Logic-level gate drive allows for easier integration with control circuits.
  • Compact Footprint: Available in a small package, saving valuable board space.
  • Increased Reliability: Robust design ensures dependable operation in demanding conditions.

Additional Details:

The AO4938 is commonly available in a surface-mount package such as SO-8. The key specifications include the drain-source voltage (VDS), which determines the maximum voltage the MOSFET can handle, and the continuous drain current (ID), indicating the maximum current it can carry. The gate threshold voltage (VGS(th)) ensures compatibility with logic-level control signals. The thermal resistance is optimized for efficient heat dissipation. Detailed electrical characteristics, performance curves, and application guidelines are available in the device's datasheet, enabling engineers to optimize their designs for peak performance. This MOSFET is designed to provide optimal performance in switching applications by minimizing conduction and switching losses.

You May Also Be Interested in

Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess