EN
  • EN
  • DE
  • IT

X28HC256S-90

Part No X28HC256S-90
Manufacturer Xicor Inc.
Catalog Electronic Wholesale
Description 5 Volt, Byte Alterable E2PROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xicor Inc.
Win Source Part Number 1280933-X28HC256S-90
Manufacturer Homepage www.xicor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28HC256S-90 CAD Model

Description

The X28HC256S-90 is a high-performance, 256K-bit (32K x 8) parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Xicor Inc. (now part of Intersil/Renesas). It is designed for applications requiring non-volatile memory storage with fast access times and high endurance. The '90' in the part number indicates an access time of 90 nanoseconds.

Applications

  • Embedded systems
  • Industrial control equipment
  • Instrumentation
  • Data logging
  • Program storage for microcontrollers
  • BIOS storage

Features

  • 256K-bit (32K x 8) EEPROM
  • Fast access time: 90 ns
  • Low power CMOS technology
  • Automatic page write operation
  • Self-timed write cycle
  • Data polling for end-of-write detection
  • JEDEC standard pinout
  • Available in DIP and SOIC packages
  • High endurance: 100,000 write cycles per byte
  • Data retention: 10 years

Benefits

  • Fast Access Time: The 90 ns access time ensures quick data retrieval, essential for performance-critical applications.
  • Non-Volatile Memory: Retains data even when power is removed, providing reliable storage for program code and configuration settings.
  • High Endurance: With 100,000 write cycles per byte, the device is suitable for applications involving frequent data updates.
  • Easy Programming: Simple programming interface allows for easy data storage and retrieval.
  • Low Power Consumption: CMOS technology minimizes power consumption, making it suitable for battery-powered applications.
  • Data Polling: Data polling feature allows for efficient write cycle management.
  • JEDEC Standard Pinout: Simplifies integration into existing systems.

The X28HC256S-90 utilizes an automatic page write operation, which simplifies the write process and reduces programming time. The self-timed write cycle ensures accurate data storage, and the data polling feature allows the host system to detect the end of the write cycle without relying on timing delays. The device is available in both DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages for flexible integration into various PCB layouts. Its high endurance and data retention characteristics make it a reliable solution for long-term data storage in a wide range of applications. It typically operates on a 5V power supply and is designed to be compatible with standard microcontroller interfaces.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess