EN
  • EN
  • DE

ULN2824LW

Part No ULN2824LW
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1277115-ULN2824LW
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ULN2824LW CAD Model

Description

The ULN2824LW is a high-voltage, high-current Darlington transistor array manufactured by Allegro MicroSystems, LLC. It is designed for interfacing low-level logic signals to high-power loads. The device contains eight independent Darlington transistor pairs, each capable of driving inductive loads such as relays, solenoids, and lamps. It features integral suppression diodes for inductive load protection.

Applications

  • Relay Drivers: Used to drive relays in various control systems.
  • Solenoid Drivers: Employed in solenoid control applications, such as valve actuation.
  • Lamp Drivers: Utilized for driving lamps and LED indicators.
  • Motor Drivers: Used as motor drivers in low-power motor control applications.
  • Logic Buffers: Integrated as logic buffers in high-current applications.

Features

  • Eight Darlington Transistor Pairs: Contains eight independent Darlington transistor pairs.
  • High-Voltage Output: Supports output voltages up to 50V.
  • High-Current Output: Capable of driving output currents up to 500mA per channel.
  • Integral Suppression Diodes: Includes integral suppression diodes for inductive load protection.
  • TTL/CMOS Compatible Inputs: Compatible with TTL and CMOS logic levels.
  • Low Input Current: Requires low input current for driving the Darlington transistors.

Benefits

  • Simplified Interfacing: Allows direct interfacing of low-level logic signals to high-power loads.
  • Inductive Load Protection: Integral suppression diodes protect against voltage spikes from inductive loads.
  • High Reliability: Robust design ensures reliable operation in demanding applications.
  • Versatile Application: Suitable for a wide range of high-voltage, high-current driving applications.
  • Cost-Effective Solution: Provides a cost-effective solution for driving multiple loads simultaneously.

Additional Details

The ULN2824LW operates with a supply voltage typically between 5V and 24V. It is available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. The device also includes a common emitter connection for added flexibility. The ULN2824LW is a reliable and versatile solution for interfacing low-level logic to high-power loads in various applications. This part is often used as a sinking driver.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess