EN
  • EN
  • DE

A1233LK-T

Part No A1233LK-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description Dual-Channel Hall-Effect Direction Detection Sensor IC | MAGNETIC SWITCH SPEC PURP 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Bulk
Function Special Purpose
Technology Hall Effect
Polarization South Pole
Sensing Range 5.5mT Trip, -5.5mT Release
Test Condition -40°C ~ 150°C
Supply Voltage (V) 3.5V ~ 24V
Maximum Supply Current 8mA
Current - Output (Maximum) 30mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 4-SSIP
Supplier Device Package 4-SIP
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1134433-A1233LK-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A1233LK-T CAD Model

Description

The Allegro MicroSystems 1134433-A1233LK-T is a 4-SIP package hall effect sensor designed for use in special-purpose applications.

  • Output type: open drain.
  • Sensing range: 5.5mT trip and -5.5mT release.
  • Maximum supply current: 8mA.
  • Current output maximum: 30mA.
  • Operating Temperature: -40°C to 150°C.
  • Polarization: South Pole.
  • Supply voltage: 3.5V to 24V.
  • Popularity: medium.
  • Supply and demand status: balanced.

You May Also Be Interested in

NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0770 $51.9250
59+ $1.7043 $100.5537
91+ $1.6510 $150.2410
126+ $1.5977 $201.3102
162+ $1.5445 $250.2090
217+ $1.3847 $300.4799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess