EN
  • EN
  • DE

ULN2023L

Part No ULN2023L
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1277093-ULN2023L
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian ULN2023L CAD Model

Description

The ULN2023L is a low-power quad high-voltage, high-current Darlington transistor array. It is designed for interfacing between low-level logic circuitry and higher-voltage, higher-current loads. This device is a significant component in applications requiring the control of relays, solenoids, lamps, and other similar loads, all while maintaining minimal power consumption.

Applications:

  • Driving relays.
  • Driving solenoids.
  • Driving lamps.
  • Driving stepper motors.
  • Logic buffers.
  • Line drivers.

Features:

  • Low Input Current: Requires only a minimal input current, making it compatible with a wide range of logic families including TTL, CMOS, and PMOS.
  • High Output Voltage: Capable of withstanding high output voltages, making it suitable for controlling various loads.
  • High Output Current: Delivers a substantial output current for each channel, ensuring reliable operation of connected devices.
  • Quad Darlington Arrays: Contains four independent Darlington transistor arrays, allowing for simultaneous control of multiple loads.
  • Internal Suppression Diodes: Includes internal suppression diodes for inductive loads, protecting the device and associated circuitry from voltage transients.
  • Low Power Consumption: Designed to minimize power consumption, making it an energy-efficient solution for diverse applications.
  • TTL, CMOS, PMOS Compatibility: Directly interfaces with TTL, CMOS, and PMOS logic families without requiring external components.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, ensuring consistent performance in various environments.

Benefits:

  • Simplified Interfacing: Simplifies the interfacing between low-level logic and high-power loads, reducing component count and design complexity.
  • Enhanced System Reliability: Internal suppression diodes protect against voltage spikes, enhancing the overall reliability of the system.
  • Energy Efficiency: Low power consumption contributes to energy savings and reduces heat dissipation, ideal for battery-powered and energy-sensitive applications.
  • Versatile Control: Enables versatile control of various loads including relays, solenoids, and lamps, making it suitable for a wide range of applications.
  • Compact Design: The integrated quad Darlington array minimizes board space requirements, allowing for more compact and efficient designs.
  • Direct Logic Compatibility: Direct compatibility with common logic families eliminates the need for additional level-shifting circuitry, simplifying design and reducing cost.

Additional Details:

The ULN2023L is typically supplied in a DIP or SOIC package. Each Darlington transistor array within the device consists of multiple transistors connected in a Darlington configuration, providing high current gain and enabling the control of high-current loads with low input current. The internal suppression diodes are crucial for protecting the device when driving inductive loads, such as relays and solenoids. The input voltage is typically 5V, making it compatible with most digital circuits. The maximum output voltage is determined by the specific application requirements. The ULN2023L is widely utilized in industrial automation, automotive electronics, and consumer electronics due to its robust performance and versatile control capabilities. The specific current gain and voltage ratings can be found in the datasheet.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess