EN
  • EN
  • DE

A3955SLB-T

Part No A3955SLB-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description Full-Bridge PWM Microstepping Motor Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Allegro MicroSystems, LLC
Packaging Tube
Part Status Obsolete(EOL)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bipolar
Step Resolution 1, 1/2, 1/4, 1/8
Applications General
Output Current 1.5A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 50 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting SMD
Package 16-PowerSOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Manufacturer Homepage www.allegromicro.com
RoHS State Request Verification
Win Source Part Number 709228-A3955SLB-T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 47
Family Name A3955
Introduction Date May 18, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian A3955SLB-T CAD Model

Description

The Allegro MicroSystems is an obsolete (EOL) product with a popularity of Medium. The device is packaged in a tube and has an operating temperature range of -20°C ~ 150°C (TJ).

  • Package: 16-PowerSOIC (0.295", 7.50mm Width)
  • Mounting Type: SMD
  • Applications: Driver - fully integrated, control and power stage
  • Interface: Parallel
  • Output Configuration: Half Bridge (2)
  • Output Current: 1.5A
  • Voltage - Load: 4.5 V ~ 50 V
  • Motor Type: Bipolar motor - stepper
  • Step Resolution: 1, 1/2, 1/4, 1/8
  • Category: Integrated Circuits (ICs)
  • Supply and Demand Status: Limited
  • Quantity Per Package: 47

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess