EN
  • EN
  • DE

UDN5703A

Part No UDN5703A
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (U - Z)
Description Quad 2-INPUT Peripheral/power Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1220512-UDN5703A
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN5703A CAD Model

Description

The UDN5703A is a quad high-current Darlington switch array designed for interfacing low-level logic to high-current loads. It is manufactured by Allegro MicroSystems, LLC and is specifically designed for driving inductive loads such as relays, solenoids, and lamps.

Applications

  • Driving relays
  • Driving solenoids
  • Driving incandescent lamps
  • Driving small DC motors
  • Logic buffers
  • Line drivers

Features

  • High output current: 500 mA per driver (single output)
  • High breakdown voltage: 50 V
  • TTL, DTL, CMOS compatibility
  • Inputs pinned opposite outputs to simplify board layout
  • Internal suppression diodes for inductive loads

Benefits

  • Simplified interface between logic circuits and high-current loads.
  • Protection against voltage transients generated by inductive loads due to integrated suppression diodes.
  • Reduced component count and board space due to the integration of four drivers in a single package.
  • Improved system reliability through robust design and high voltage/current handling capabilities.
  • Simplified PCB layout with inputs and outputs pinned on opposite sides.

Technical Specifications

The UDN5703A operates with a supply voltage typically between 4.5V and 5.5V. Each of the four Darlington pairs can switch up to 500mA of current and withstand a breakdown voltage of up to 50V. The input logic is compatible with TTL, DTL, and CMOS logic levels, enabling easy integration with a wide range of microcontrollers and digital circuits. The operating temperature range is typically from -20°C to +85°C. The package is a standard DIP-16 (Dual In-Line Package).

You May Also Be Interested in

Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Texas Instruments
Need more? Email Us
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293
Torex Semiconductor Ltd
Need more? Email Us
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Torex Semiconductor Ltd
Lowest to $0.7725

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess