EN
  • EN
  • DE

TL-S-250-50

Part No TL-S-250-50
Manufacturer Omega Engineering
Catalog OEM Parts (T - Z)
Description Temp Labels: Stick-On Labels RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100117-TL-S-250-50
Categories OEM Parts(T-Z)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL-S-250-50 CAD Model

Description

The TL-S-250-50 is a load cell manufactured by Omega Engineering. This load cell is designed for measuring tensile and compressive forces in a variety of applications. It offers high accuracy, reliability, and robust construction, making it suitable for both laboratory and industrial environments.

Applications

  • Weighing Systems: Used in industrial weighing scales and platforms for accurate weight measurement.
  • Tensile Testing: Measures the tensile force applied to materials in testing machines.
  • Compression Testing: Measures the compressive force applied to materials in testing machines.
  • Force Measurement in Manufacturing: Monitors and controls the force applied during assembly and manufacturing processes.
  • Structural Monitoring: Used in civil engineering applications to monitor the load on structures such as bridges and buildings.

Features

  • High Accuracy: Provides precise and reliable force measurements with high accuracy.
  • Robust Construction: Made from durable materials to withstand harsh industrial environments.
  • Versatile Mounting Options: Offers various mounting options for easy integration into different systems.
  • Strain Gauge Technology: Utilizes strain gauge technology for accurate and stable force measurements.
  • Wide Operating Temperature Range: Suitable for use in a wide range of operating temperatures.
  • Overload Protection: Designed with overload protection to prevent damage from excessive force.

Benefits

  • Accurate Force Measurement: Provides precise and reliable force measurements, enabling accurate control and monitoring of processes.
  • Durable and Reliable: Robust construction ensures long-term reliability and stable performance in harsh environments.
  • Easy Integration: Versatile mounting options simplify integration into existing systems.
  • Improved Safety: Overload protection prevents damage to the load cell and ensures safe operation.
  • Cost Savings: Reduces operational costs by improving accuracy and minimizing downtime.

Additional Details

The TL-S-250-50 load cell typically uses strain gauges bonded to a precisely machined metal element. Key specifications include the capacity (e.g., 250 lbs), output sensitivity, accuracy, and operating temperature range. Detailed electrical characteristics, wiring diagrams, and mounting instructions can be found in the manufacturer's datasheet. This load cell is typically used in applications where accurate and reliable force measurement is required. Consideration should be given to proper calibration and environmental conditions to ensure optimal performance.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess