EN
  • EN
  • DE

TIL195BSMT&R

Part No TIL195BSMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099314-TIL195BSMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL195BSMT&R CAD Model

Description

The TIL195BSMT&R is a high-performance surface-mount optocoupler manufactured by Isocom Components 2004 LTD. Similar to the TIL195ASMT&R, it features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector, but with a different current transfer ratio (CTR) range. This design provides electrical isolation between the input and output circuits, making it suitable for applications requiring high isolation voltage, a specific CTR range, and reliable signal transfer in a compact surface-mount package.

Applications

  • Surface Mount Industrial Control Systems: Isolating control signals in PLCs, motor drives, and other SMT-based industrial automation systems requiring a specific CTR range.
  • SMT Power Supplies: Providing isolation between the primary and secondary sides of surface mount power supplies, especially where a defined CTR is critical for feedback control.
  • Data Communication: Ensuring electrical isolation in data transmission lines to prevent ground loops and noise in SMT assemblies, particularly in applications where signal levels are well-defined.
  • Medical Devices: Isolating sensitive patient monitoring and diagnostic equipment for safety in surface mount medical devices, with emphasis on consistent signal behavior.
  • Test and Measurement Equipment: Protecting measurement instruments from high voltage and transients in SMT-based instruments, benefiting from a predictable CTR.

Features

  • High Isolation Voltage: Offers a high isolation voltage capability, typically up to 5 kVAC, ensuring robust electrical isolation.
  • Surface Mount Package: Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • Defined Current Transfer Ratio (CTR) Range: Provides a specific CTR range, ensuring consistent signal transfer characteristics.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Safety Certifications: Meets various international safety standards, including UL, VDE, and CSA.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from interfering with signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Assembly: Surface mount package facilitates automated assembly and reduces manufacturing time.
  • Reduced Component Count: Combines isolation and signal transfer functions into a single device.
  • Predictable Performance: Defined CTR range ensures consistent signal behavior across different devices and operating conditions.

Additional Details

The TIL195BSMT&R is designed for applications requiring a specific and predictable CTR range. The "B" suffix indicates a different CTR range compared to the TIL195A and standard TIL195 series. The &R suffix indicates that the device is supplied on tape and reel for automated pick-and-place assembly.

Key electrical characteristics include:

  • Forward current (IF): Typically 10-20 mA
  • Collector-emitter voltage (VCEO): 30-80 V
  • Isolation voltage (VISO): 5000 VAC
  • Specific Current Transfer Ratio (CTR) Range, different from TIL195A and standard TIL195

The optocoupler's design ensures galvanic isolation between the input and output circuits, providing robust protection against high voltages and ground loops. Its surface mount package enables efficient assembly and reduces board space. The defined CTR range ensures consistent and predictable signal transfer, which is crucial in applications such as feedback control systems. The TIL195BSMT&R is a reliable and precise solution for isolating signals in surface-mount applications where a specific CTR range is required.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess