EN
  • EN
  • DE

TIL195ASMT&R

Part No TIL195ASMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description DC Output Transistor IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099313-TIL195ASMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL195ASMT&R CAD Model

Description

The TIL195ASMT&R is a high-performance surface-mount optocoupler manufactured by Isocom Components 2004 LTD. It features a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor detector with enhanced performance characteristics. This design provides electrical isolation between the input and output circuits, making it suitable for applications requiring high isolation voltage, high current transfer ratio (CTR), and reliable signal transfer in a compact surface-mount package.

Applications

  • Surface Mount Industrial Control Systems: Isolating control signals in PLCs, motor drives, and other SMT-based industrial automation systems requiring high CTR.
  • SMT Power Supplies: Providing isolation between the primary and secondary sides of surface mount power supplies, especially where faster switching speeds are required.
  • Data Communication: Ensuring electrical isolation in data transmission lines to prevent ground loops and noise in SMT assemblies, particularly in high-speed communication applications.
  • Medical Devices: Isolating sensitive patient monitoring and diagnostic equipment for safety in surface mount medical devices.
  • Test and Measurement Equipment: Protecting measurement instruments from high voltage and transients in SMT-based instruments, benefiting from the enhanced CTR.

Features

  • High Isolation Voltage: Offers a high isolation voltage capability, typically up to 5 kVAC, ensuring robust electrical isolation.
  • Surface Mount Package: Designed for automated assembly processes, reducing manufacturing costs and improving reliability.
  • High Current Transfer Ratio (CTR): Provides a higher CTR compared to standard optocouplers, enabling more efficient signal transfer.
  • Wide Operating Temperature Range: Suitable for use in harsh industrial environments.
  • Safety Certifications: Meets various international safety standards, including UL, VDE, and CSA.
  • RoHS Compliance: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Enhanced Safety: Provides a high level of electrical isolation to protect personnel and equipment.
  • Improved Signal Integrity: Prevents ground loops and noise from interfering with signal transmission.
  • Increased System Reliability: Reduces the risk of damage from voltage transients and surges.
  • Simplified Assembly: Surface mount package facilitates automated assembly and reduces manufacturing time.
  • Reduced Component Count: Combines isolation and signal transfer functions into a single device.
  • Improved Performance: Higher CTR allows for faster switching speeds and more efficient signal transmission.

Additional Details

The TIL195ASMT&R is optimized for applications requiring high performance and reliability. The "A" suffix indicates a higher CTR compared to the standard TIL195 series. The &R suffix indicates that the device is supplied on tape and reel for automated pick-and-place assembly.

Key electrical characteristics include:

  • Forward current (IF): Typically 10-20 mA
  • Collector-emitter voltage (VCEO): 30-80 V
  • Isolation voltage (VISO): 5000 VAC
  • Higher Current Transfer Ratio (CTR) compared to standard TIL195

The optocoupler's design ensures galvanic isolation between the input and output circuits, providing robust protection against high voltages and ground loops. Its surface mount package enables efficient assembly and reduces board space. The higher CTR improves signal transfer efficiency and allows for faster switching speeds. The TIL195ASMT&R is a reliable and high-performance solution for isolating signals in demanding surface-mount applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess