EN
  • EN
  • DE

UDN2916

Part No UDN2916
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description DUAL FULL-BRIDGE PWM MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276772-UDN2916
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian UDN2916 CAD Model

Description

The UDN2916 is a full-bridge motor driver designed by Allegro MicroSystems. It is commonly used to control DC motors and stepper motors in a variety of applications. This integrated circuit offers robust control and protection features, making it suitable for demanding environments.

Applications:

  • Stepper Motor Control: Driving stepper motors in printers, scanners, and other positioning systems.
  • DC Motor Control: Controlling DC motors in robotics, automotive applications, and industrial equipment.
  • Relay Drivers: Using the high current output to drive relays.
  • Solenoid Drivers: Controlling solenoids in various industrial and automotive applications.
  • Automotive Actuators: Driving various actuators in automotive systems, such as door locks and window lifts.

Features:

  • Full-Bridge Output: Provides a full-bridge output configuration for controlling motor direction and speed.
  • High Output Current: Capable of delivering high output current to drive larger motors.
  • Internal PWM Control: Includes internal PWM control circuitry for precise motor speed control.
  • Overcurrent Protection: Includes protection mechanisms to prevent damage from excessive current draw.
  • Thermal Shutdown: Shuts down the driver in case of overheating to protect the device.
  • Internal Clamp Diodes: Includes internal clamp diodes to protect against inductive kickback from motors.

Benefits:

  • Precise Motor Control: The internal PWM control allows for precise control of motor speed and torque.
  • Robust Protection: Overcurrent and thermal protection features enhance the reliability of the overall system.
  • Simplified Design: The integration of multiple features simplifies the design process, reducing the number of external components required.
  • Versatile Application: Suitable for both stepper motor and DC motor control applications.
  • High Output Power: The high output current capability allows for driving larger motors.

Additional Details:

The UDN2916 typically operates with a wide supply voltage range, accommodating various power sources. The device features control inputs for setting the motor direction and enabling PWM control. The internal PWM frequency is configurable through external components. It supports various protection features, including under-voltage lockout and short-circuit protection. The UDN2916 is available in different package options, such as DIP and SOIC, to meet different space requirements. The datasheet provides detailed information on electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0926 $60.9260
24+ $4.9988 $119.9712
36+ $4.8429 $174.3444
50+ $4.6858 $234.2900
64+ $4.5299 $289.9136
86+ $4.0621 $349.3406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess