EN
  • EN
  • DE

UDN2547B

Part No UDN2547B
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description PROTECTED QUAD POWER DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276762-UDN2547B
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDN2547B CAD Model

Description

The UDN2547B is a Quad High-Voltage Power Driver manufactured by Allegro MicroSystems. This integrated circuit is designed to interface between low-level logic circuitry and high-voltage or high-current loads. It is commonly used in applications requiring the control of multiple inductive loads or high-side switching.

Applications:

  • Relay driving in industrial control systems.
  • Solenoid actuation in automotive applications.
  • Hammer drivers in dot-matrix printers.
  • Lamp drivers in display systems.
  • Stepper motor control.

Features:

  • Four independent driver channels.
  • High output voltage capability (up to 80 V).
  • High output current capability (up to 500 mA per channel).
  • Internal clamp diodes for inductive load protection.
  • TTL and CMOS compatible inputs.
  • Thermal shutdown protection.

Benefits:

  • Simplified interface between logic and high-power loads.
  • Protection against voltage transients caused by inductive loads.
  • Reduced component count and board space.
  • Enhanced system reliability through thermal shutdown protection.
  • Versatile driver for a wide range of applications.

Additional Details:

The UDN2547B's internal clamp diodes provide essential protection against voltage spikes generated when switching inductive loads, such as relays and solenoids. These diodes divert the energy from the collapsing magnetic field, preventing damage to the driver and other sensitive components in the circuit. The device's TTL and CMOS compatible inputs allow for direct interfacing with a wide range of logic circuits, simplifying system design.

Furthermore, the thermal shutdown protection feature safeguards the UDN2547B from overheating due to excessive power dissipation. This protection mechanism automatically shuts down the driver when the junction temperature exceeds a predefined threshold, preventing permanent damage. The UDN2547B offers a robust and reliable solution for driving high-voltage or high-current loads in various applications.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess