EN
  • EN
  • DE

UCN5801

Part No UCN5801
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description BiMOS II LATCHED DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276665-UCN5801
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCN5801 CAD Model

Description

The UCN5801 is a BiMOS II latched source driver designed for applications requiring multiple high-current source outputs. Manufactured by Allegro MicroSystems, this device integrates CMOS logic, bipolar sourcing drivers, and DMOS output transistors to provide a robust and versatile solution for driving various loads.

Applications

  • Driving LED displays (e.g., LED matrix displays, LED signage).
  • Driving thermal printers (e.g., print heads for receipt printers).
  • Driving relays and solenoids in industrial control systems.
  • Driving stepper motors (e.g., in robotics, automation equipment).
  • Driving incandescent lamps (e.g., in lighting systems).

Features

  • High Output Current: Capable of sourcing up to 500 mA per output.
  • High Voltage Outputs: Can withstand output voltages up to 80 V.
  • CMOS Logic Compatibility: Interfaces directly with standard CMOS logic circuits.
  • Internal Clamp Diodes: Provides protection against inductive kickback when driving inductive loads.
  • Latched Inputs: Data is latched internally, simplifying control circuitry.
  • Thermal Shutdown Protection: Protects the device from damage due to excessive heat.
  • Low Input Current: Minimizes the load on the control circuitry.
  • Serial Data Input: Simplifies interface with microcontrollers and other digital systems.

Benefits

  • Simplified Design: Integrates multiple functions into a single chip, reducing component count and board space.
  • Increased Reliability: Internal protection features prevent damage from overcurrent, overvoltage, and overtemperature conditions.
  • Improved Performance: High output current and voltage capabilities enable driving a wide range of loads.
  • Reduced Cost: Integration reduces overall system cost.
  • Easy to Use: Serial data input and latched outputs simplify control.

Additional Details

The UCN5801 typically operates from a supply voltage of 5V for the logic section and a separate higher voltage supply for the output drivers. The device features a serial data input, a latch enable input, and an output enable input. The serial data is shifted into an internal shift register and then transferred to the output latches when the latch enable input is asserted. The outputs are enabled or disabled by the output enable input. The device is available in various packages, including DIP and SOIC. Detailed electrical characteristics, such as input logic levels, output saturation voltages, and switching speeds, can be found in the Allegro MicroSystems datasheet for the UCN5801.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess