EN
  • EN
  • DE

APEK4953ELJ-01-T-DK

Part No APEK4953ELJ-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A4953ELJ / A4953 Motor Controller/Driver Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part A4953
Primary Attributes Single-H-Bridge Driver
Supplied Contents Board(s)
Secondary Attributes Short-Circuit and Undervoltage Protection
Base Product Number APEK49
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347304-APEK4953ELJ-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4953ELJ-01-T-DK CAD Model

Description

The APEK4953ELJ-01-T-DK is a single H-bridge driver motor controller that has short-circuit and undervoltage protection. Allegro MicroSystems

  • Device Type: Power Management
  • IC/Part: A4953
  • Package: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess