Product Overview: AD7873ARU-REEL
The AD7873ARU-REEL is a state-of-the-art touch screen digitizer that is part of the renowned product lineup from Analog Devices Inc. This high-performance component is designed to interface directly with 4-wire resistive touch screens, making it an ideal choice for a wide range of applications that require precise touch control, such as personal digital assistants (PDAs), portable instruments, and touch screen monitors.
Key Features
- High Precision: The AD7873ARU-REEL offers a 12-bit successive approximation ADC, ensuring accurate touch location measurements.
- On-Chip Temperature Measurement: It includes an on-chip temperature sensor, allowing for temperature monitoring and compensation.
- Low Power Consumption: Designed for power-sensitive applications, it features a low operating power mode and a power-down mode to conserve energy.
- Flexible Interface Options: This device supports serial interface options including SPI, QSPI™, MICROWIRE™, and DSP interface standards, providing versatility for system integration.
- Pen Lift Detection: The touch screen controller can detect pen lift, which helps in enhancing the touch screen user experience.
Product Specifications
The AD7873ARU-REEL operates within a single 2.2 V to 3.6 V power supply range, making it suitable for use in battery-powered devices. The digitizer's accuracy and performance are maintained across its full operating temperature range of -40°C to +85°C. Packaged in a compact 16-lead TSSOP, the AD7873ARU-REEL is designed for space-constrained applications.
Applications
With its robust feature set, the AD7873ARU-REEL is an excellent choice for developers looking to incorporate touch screen functionality into their designs. It is commonly used in:
- Smart Handheld Devices
- Portable Instrumentation
- Point-of-Sale Terminals
- Vehicle Navigation Systems
The AD7873ARU-REEL is available in a tape and reel package, making it suitable for automated assembly processes, and ensuring efficient handling and manufacturing. With Analog Devices Inc.'s reputation for quality and reliability, the AD7873ARU-REEL stands out as a top choice for designers seeking to enhance the user interface of their next-generation devices.