Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Length 4.055" (103.00mm)
Width 4.291" (109.00mm)
Height 0.866" (22.00mm)
Length - Emitting Surface 2.756" (70.00mm)
Width - Emitting Surface 2.756" (70.00mm)
Ultra Librarian 3D Model Ultra Librarian ZFV-LTF01 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONVERGENTLENSFORHLV2-22SERIES
Need more? Email Us
ECAD model for CCS-HL-24-21
Omron
M25 LENS LONGPASS FILTER 550NM
Need more? Email Us
ECAD model for CCS-LP550-25
Omron
RING LOW ANGLE WHITE 90MM 2.8W
Need more? Email Us
ECAD model for FLV-DL9090W
Omron
HILUM FLAT LIGHT WHITE 27X27MM
Need more? Email Us
ECAD model for CCS-TH2-27X27SW
Omron
RING LIGHT RED OD 90MM
Need more? Email Us
ECAD model for CCS-LDR2-90RD2
Omron
RING WHITE WIDE AREA 50MM
Need more? Email Us
ECAD model for FL-DR50W
Omron
DIRECT RING WHITE 70MM 5W
Need more? Email Us
ECAD model for FLV-DR7000W
Omron
BAR LGT WHITE 212MM X 22MM 8.7W
Need more? Email Us
ECAD model for FLV-BR21222W
Omron
BAR LGT INFRARED 112 X 22MM 1.8W
Need more? Email Us
ECAD model for FLV-BR11222IR

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention