EN
  • EN
  • DE

PI3HDX1204EZHEX

Part No PI3HDX1204EZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / HDMI Redriver, Level Shifter Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Active
Applications HDMI Redriver, Level Shifter
Voltage - Supply 3.3V
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3HDX1204
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 806301-PI3HDX1204EZHEX
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204EZHEX CAD Model

Description

Diodes Incorporated PI3HDX1204EZHEX HDMI Switch

The PI3HDX1204EZHEX from Diodes Incorporated is a high-performance, 4K-capable HDMI switch designed to deliver unparalleled video quality and audio fidelity. It is an ideal solution for applications requiring the switching of multiple HDMI sources to a single display. This switch supports HDMI 1.4 specifications and is backward compatible with earlier HDMI standards, ensuring a wide range of device compatibility.

Key Features:

  • High-Resolution Support: Capable of passing through ultra-high-definition 4K video, it maintains crystal-clear image quality on compatible displays.
  • Advanced Audio: With support for multiple audio formats, including 7.1-channel surround sound and HD audio, it provides an immersive listening experience.
  • Deep Color Technology: The PI3HDX1204EZHEX supports deep color depths up to 48-bit, allowing for a richer and more vibrant color palette.
  • 3D Video Support: Fully compatible with 3D video formats, this switch enables seamless integration with 3D-enabled devices and content.
  • Automatic Switching: It includes intelligent switching technology that automatically switches to the active HDMI source, providing ease of use for consumers.
  • Low Power Consumption: Designed with energy efficiency in mind, the switch consumes minimal power, making it a cost-effective and environmentally friendly choice.

Applications:

The versatility of the PI3HDX1204EZHEX makes it suitable for a variety of applications, including home theater systems, gaming setups, digital signage, and professional AV environments. Its reliability and performance also make it an excellent choice for commercial and industrial applications where multiple HDMI sources need to be managed effectively.

Technical Specifications:

For detailed technical specifications, please refer to the PI3HDX1204EZHEX datasheet provided by Diodes Incorporated. This document provides in-depth information on electrical characteristics, pin configurations, and more, ensuring that you can integrate the switch into your system with complete confidence.

You May Also Be Interested in

NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6075 $50.5050
34+ $2.9600 $100.6400
53+ $2.8675 $151.9775
73+ $2.7750 $202.5750
94+ $2.6825 $252.1550
125+ $2.4050 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess