EN
  • EN
  • DE

ATMEGA8535-16JUR

Part No ATMEGA8535-16JUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 32
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 512 x 8
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.6x16.6)
Family Part Number ATMEGA8535
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 717728-ATMEGA8535-16JUR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA8535-16JUR CAD Model

Description

Microchip Technology's ATMEGA8535-16JUR Microcontroller

The ATMEGA8535-16JUR is a high-performance, low-power Atmel 8-bit AVR RISC-based microcontroller from Microchip Technology. Combining 8KB ISP flash memory, 512-Byte EEPROM, 512-Byte SRAM, 32 general purpose I/O lines, 32 general-purpose working registers, a JTAG interface for boundary-scan, on-chip debugging, and programming, and more, this microcontroller is designed to offer a highly flexible and cost-effective solution for a wide array of embedded system applications.

This microcontroller operates at a voltage range of 4.5-5.5V, clocked at 16MHz, which provides a robust platform for developing high-speed applications. Its advanced RISC architecture enables the ATMEGA8535-16JUR to execute powerful instructions in a single clock cycle, allowing for optimizations in power consumption versus processing speed.

Notable features of the ATMEGA8535-16JUR include:

  • In-System Programmable Flash: The device holds 8KB of powerful self-programmable flash, enabling users to update firmware on-the-go with minimal downtime.
  • Comprehensive Peripheral Set: It boasts a wide range of peripherals such as three flexible Timer/Counters with compare modes, an internal and external Interrupt system, a serial programmable USART, a byte-oriented Two-Wire Serial Interface, an SPI serial port, and a Watchdog Timer with internal oscillator.
  • ADC: An advanced 10-bit analog-to-digital converter provides accurate analog sensing capabilities, which is essential for sensor interfacing and data acquisition applications.
  • JTAG Interface: The inclusion of a JTAG interface simplifies the process of setting up boundary-scan testing and in-system debugging, ensuring that developers can maintain high reliability and ease of development.

With its robust set of features and capabilities, the ATMEGA8535-16JUR is an ideal choice for projects that require a mix of power efficiency, processing speed, and interfacing flexibility. Applications ranging from industrial control systems, home automation, automotive to battery-operated devices can benefit from the efficiency and versatility offered by this microcontroller.

Whether you're developing complex applications or looking for a reliable microcontroller for your next project, the ATMEGA8535-16JUR from Microchip Technology stands as a smart choice that can meet a broad spectrum of embedded system requirements.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4493 $59.5944
19+ $6.1123 $116.1337
30+ $5.9214 $177.6420
41+ $5.7303 $234.9423
53+ $5.5393 $293.5829
70+ $4.9663 $347.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,218 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess