EN
  • EN
  • DE

A4918KJPTR-3-T

Part No A4918KJPTR-3-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHS 4.5-50V 48QFP / Multiphase Motor Driver NMOS SPI 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface SPI
Technology NMOS
Applications Automotive
Voltage - Supply 4.5V ~ 50V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number A4918
Standard Package 4,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347121-A4918KJPTR-3-T
Ultra Librarian 3D Model Ultra Librarian A4918KJPTR-3-T CAD Model

Description

The 1347121-A4918KJPTR-3-T is a fully integrated motor driver and controller from Allegro MicroSystems.

  • Application: Automotive
  • Voltage Supply: 4.5V to 50V
  • Sensor Type: Half-bridge type
  • Outputs: Three outputs
  • Motor Type: Brushless DC motors
  • Mounting: Surface mount 48-LQFP Exposed Pad package
  • Packaging: Tape and reel packaging
  • Temperature Range: -40°C to 150°C
  • ECCN: EAR99

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $2.3760
Allegro MicroSystems, LLC
Lowest to $2.1401
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Allegro MicroSystems, LLC
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess