EN
  • EN
  • DE

GM71C18160CJ-6DR

Part No GM71C18160CJ-6DR
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description FPM 1Mx16-60 5V 1K SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944555-GM71C18160CJ-6DR
Series *
Ultra Librarian 3D Model Ultra Librarian GM71C18160CJ-6DR CAD Model

Description

The GM71C18160CJ-6DR is a 16Mb Dynamic RAM (DRAM) chip manufactured by Hynix Semiconductor. This memory component is designed for use in a variety of applications requiring high-density, high-speed memory access. DRAMs are commonly used in computer systems, graphics cards, and other devices needing fast access to large amounts of data.

Applications

  • Computer Memory: Used as main memory in older computer systems.
  • Graphics Cards: Employed as video memory in graphics processing units (GPUs).
  • Embedded Systems: Integrated into embedded systems requiring RAM for temporary data storage.
  • Cache Memory: Used in cache memory systems for rapid data access.

Features

  • 16Mb Capacity: Provides a substantial amount of memory for data storage.
  • High-Speed Access: Offers fast data read and write times.
  • Dynamic RAM Technology: Utilizes dynamic RAM technology for high-density memory storage.
  • Low Power Consumption: Designed for efficient power usage.

Benefits

  • Large Data Storage: Provides ample space for storing data.
  • Fast Data Access: Enables quick retrieval and storage of data.
  • Compact Size: High-density design allows for integration into small devices.
  • Energy Efficiency: Low power consumption reduces overall system power usage.

Additional Details

The GM71C18160CJ-6DR typically operates on a supply voltage of 3.3V or 5V. Its access time is around 60ns (nanoseconds). The package type is generally a SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package). This DRAM chip conforms to industry standards for memory devices, ensuring compatibility and ease of integration into existing systems.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess