EN
  • EN
  • DE

A1332KLETR-T

Part No A1332KLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858838-A1332KLETR-T
Ultra Librarian 3D Model Ultra Librarian A1332KLETR-T CAD Model

Description

The Allegro MicroSystems A1332KLETR-T is an obsolete Hall Effect sensor designed for measuring the angle of an external magnet.

  • Termination: It features a gull-wing package
  • Temperature Range: and can operate in a temperature range of -40°C to 125°C.
  • Package Type: The package is 14-TSSOP (0.173", 4.40mm Width)
  • Package: and comes in a reel package with 4000 pcs per package.
  • Popularity: The A1332KLETR-T has a medium popularity with a limited supply and demand status.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $6.5486
Allegro MicroSystems, LLC
SENSOR ANGLE 360DEG SOLDER TAB / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.9962
TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us
Infineon Technologies
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Allegro MicroSystems, LLC
PROGRAMMABLE ANGLE SENSOR IC WIT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess