EN
  • EN
  • DE
  • IT

EW410B

Part No EW410B
Manufacturer AKM Semiconductor Inc.
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer AKM Semiconductor Inc.
Packaging Reel - TR
Status Active
Purpose Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 3mT Trip, -3mT Release
Testing Conditions 25°C
Supply Voltage - Operating 3 V to 26.4 V
Current - Supply (Max) 6mA
Current - Output (Max) 10mA
Output Type Open Collector
Temperature Range - Operating -40°C to 115°C (TA)
Case / Package SOT-23-3
Win Source Part Number 110829-EW410B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EW410B CAD Model

Description

EW410B

The EW410B is a superior electronic component that promises efficiency and reliability for numerous applications. Its well-engineered design facilitates smooth and consistent operation.

  • Applications:
    • Medical devices
    • Telecommunications
    • Environmental monitoring
    • DIY electronics projects
  • Features and Benefits:
    • High precision
    • Long-term stability
    • Environmentally friendly materials
    • Reduced electromagnetic interference
  • Additional Details: The EW410B is engineered to excel in critical applications, ensuring that every deployment meets the highest industry standards.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4818
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8997
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.3032
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $7.3050
Allegro MicroSystems, LLC
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5873
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3807
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 17G 200NA
Lowest to $2.2908

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess