EN
  • EN
  • DE

MC100LVEL56XAC

Part No MC100LVEL56XAC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316664-MC100LVEL56XAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL56XAC CAD Model

Description

ON Semiconductor MC100LVEL56XAC Overview

The ON Semiconductor MC100LVEL56XAC is a high-performance, dual 2:1 multiplexer designed for use in advanced communication systems and signal processing applications. This device is a part of ON Semiconductor's MC10/100LVEL family, which is renowned for its high-speed and low-power ECL (Emitter Coupled Logic) technology. The MC100LVEL56XAC operates with a 3.3V or 5V power supply, making it versatile for various system designs.

Key Features

  • High Speed: The device boasts a propagation delay of typically 250 ps, making it suitable for high-frequency signal processing.
  • Dual Multiplexer: It features two multiplexers which can select between two inputs to provide a single output, offering flexibility in signal routing.
  • Flexible Voltage Operation: With the ability to operate at either 3.3V or 5V, the MC100LVEL56XAC can be integrated into a variety of system voltages.
  • AS ECL Compatible Output: The outputs are compatible with AS ECL (Advanced Schottky Emitter Coupled Logic), ensuring compatibility with existing ECL systems.
  • Temperature Range: The device is operational over the full industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Pb-Free Package: It is offered in a Pb-free package, aligning with environmental standards and regulations.

Applications

The MC100LVEL56XAC is ideal for applications that require high-speed data transmission and precise signal timing, such as:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-speed Data Acquisition Systems
  • Pulse and Signal Generators
  • Networking Equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEL56XAC is manufactured under stringent conditions to ensure optimal performance and reliability for critical applications. Customers can trust in the durability and longevity of this component for their system needs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit ON Semiconductor's official website or contact their support team for technical assistance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess