EN
  • EN
  • DE
  • IT

NTCS0603E3222JMT

Part No NTCS0603E3222JMT
Manufacturer Vishay
Catalog Temperature Sensors - NTC Thermistors
Description THERM NTC 2.2KOHM 3520K 0603 / NTC Thermistor 2.2k 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - NTC Thermistors
Manufacturer Vishay Beyschlag/Draloric/BC Components
Packaging Reel - TR
Resistance in Ohms @ 25°C 2.2k
Resistance Tolerance ±5%
B Value Tolerance ±1%
B25/85 3520K
Temperature Range - Operating -40°C ~ 150°C
Power - Max 125 mW
Mounting Surface Mount
Case / Package 0603 (1608 Metric)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number BC2480TR,BC2480DKR,BC2480CT
Standard Package 4,000
Win Source Part Number 1325998-NTCS0603E3222JMT
Ultra Librarian 3D Model Ultra Librarian NTCS0603E3222JMT CAD Model

Description

The Vishay Beyschlag/Draloric/BC Components part number 1325998-NTCS0603E3222JMT is a surface-mount NTC thermistor temperature sensor.

  • Resistance: 2.2kΩ @ 25°C
  • Resistance Tolerance: ±5%
  • Temperature Range: -40°C to 150°C
  • Power Dissipation: 125 mW
  • Package Size: 0603 (1608 Metric)
  • Package: reel - TR
  • Standard Package: 4,000
  • ECCN: EAR99
  • RoHS3 Compliant: Yes
  • Category: sensors, transducers - temperature sensors - NTC thermistors

You May Also Be Interested in

Semitec USA Corp
NTC THERMISTORS 5OHMS 6AMPS STRA
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 100KOHM 3470K BEAD
Need more? Email Us
Amphenol Advanced Sensors
THERM NTC 10KOHM 3521K PROBE
Need more? Email Us
Vishay
THERMISTOR NTC 68KOHM 3964K 0805
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 50KOHM 4252K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 1AMPS STR
Need more? Email Us
Crouzet USA
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 1000KOHM 3% GLAS
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 22KOHM 3940K 0603
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2698 $64.7520
585+ $0.2214 $129.5190
905+ $0.2145 $194.1225
1,250+ $0.2075 $259.3750
1,615+ $0.2007 $324.1305
2,160+ $0.1798 $388.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,242 pieces
In Stock: 6,237 pieces Factory Stock: 5 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess