EN
  • EN
  • DE

AH3763Q-SA-7

Part No AH3763Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number AH3763
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805777-AH3763Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3763Q-SA-7 CAD Model

Description

Product Overview: AH3763Q-SA-7 from Diodes Incorporated

The AH3763Q-SA-7 is a high-performance, versatile unipolar Hall-effect switch IC designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to meet stringent automotive requirements, making it an ideal choice for a wide range of applications within vehicle systems. Its compact SOT-23 packaging makes it suitable for space-constrained applications, while delivering reliable and consistent performance.

This Hall-effect switch features a built-in voltage regulator, which allows it to operate over a wide supply voltage range from 3V to 28V, providing stable operation even under fluctuating supply conditions. The device's robust design ensures it can withstand the harsh environments typically found in automotive applications, including high temperatures and voltage transients.

The AH3763Q-SA-7 offers a single open-drain output, which can be easily interfaced with microcontrollers or other logic systems. The output switches on in the presence of a sufficient magnetic field and turns off when the field is removed. This makes it suitable for applications such as position sensing, speed detection, and proximity switching.

With its high sensitivity and fast response time, the AH3763Q-SA-7 can detect and respond to magnetic fields with precision and speed. This is crucial for applications where timing and accuracy are paramount, such as in wheel speed sensing for ABS systems or in electric motor control.

Diodes Incorporated has designed the AH3763Q-SA-7 to meet the rigorous AEC-Q100 Grade 0 automotive qualification standards, ensuring its reliability and quality for automotive applications. Additionally, the device features reverse battery protection and output overvoltage protection, safeguarding it against potential damage caused by improper installation or electrical anomalies.

This product is a testament to Diodes Incorporated's commitment to providing high-quality, durable, and reliable components for the automotive industry. The AH3763Q-SA-7 is not just a component; it's a solution that offers design flexibility, robustness, and performance, making it an excellent choice for designers looking to enhance the functionality and safety of automotive systems.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1451
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Micronas GmbH
MAGNETIC SWITCH SOT89B
Need more? Email Us
Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3399 $50.9850
360+ $0.2789 $100.4040
560+ $0.2702 $151.3120
765+ $0.2615 $200.0475
990+ $0.2528 $250.2720
1,325+ $0.2266 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess