EN
  • EN
  • DE

AM1G-2424SH30-NZ

Part No AM1G-2424SH30-NZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 24V 1W / Isolated Module DC DC Converter 1 Output 24 ~ 24V 42mA 18V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM1G-NZ (1W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 36V
Current - Output (Max) 42mA
Power (Watts) 1 W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Features Remote On/Off
Efficiency 77%
Mounting Type Through Hole
Dimension 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Approval Agency cULus, cURus
Base Product Number AM1G
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM1G-2424SH30-NZ
Standard Package 22
Win Source Part Number 1220444-AM1G-2424SH30-NZ
Ultra Librarian 3D Model Ultra Librarian AM1G-2424SH30-NZ CAD Model

Description

The Aimtec AM1G-2424SH30-NZ is a 1W isolated module power supply with a remote on/off feature manufactured by Aimtec.

  • Power: 1W
  • Feature: Isolated Module Power Supply, Remote On/Off
  • Supply and Demand Status: Limited
  • Win Source Part Number: 1220444-AM1G-2424SH30-NZ
  • Voltage Isolation: 3 kV
  • Outputs: 1
  • Maximum Output Current: 42mA
  • Input Voltage Range: 18V to 36V
  • Efficiency: 77%
  • Mounting Type: Through Hole
  • Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $2.0434
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess