EN
  • EN
  • DE

TS78L08CY RM

Part No TS78L08CY RM
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381712-TS78L08CY RM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78L08CY RM CAD Model

Description

The TS78L08CY RM is a positive voltage regulator manufactured by Taiwan Semiconductor. It is part of the TS78Lxx series, which provides fixed output voltage regulation with minimal external components. Specifically, the TS78L08CY RM delivers a stable 8V output, making it suitable for various electronic applications where a regulated 8V supply is required.

Applications:

  • Microcontroller power supply: Provides a regulated 8V supply for powering microcontrollers.
  • Sensor power supply: Supplies a stable 8V voltage to sensors.
  • Portable electronic devices: Used in battery-powered devices requiring a stable 8V rail.
  • Linear voltage regulation: General-purpose linear voltage regulation in electronic circuits.
  • Post-regulation for switching power supplies: Improves the output voltage stability of switching power supplies by providing a clean 8V output.

Features:

  • Fixed Output Voltage: Provides a fixed 8V regulated output.
  • Output Current up to 100mA: Designed for low-current applications, delivering up to 100mA of current.
  • Internal Thermal Overload Protection: Protects the regulator from thermal damage by shutting down the output when the junction temperature exceeds safe limits.
  • Internal Short-Circuit Current Limiting: Limits the output current during a short-circuit condition to prevent damage to the regulator and the load.
  • No External Components Required: Simplifies circuit design and reduces the bill of materials by requiring minimal external components.

Benefits:

  • Simplified Circuit Design: The minimal external component count simplifies circuit design and reduces board space requirements.
  • Reliable Voltage Regulation: Provides a stable and regulated 8V output, ensuring consistent performance of connected devices.
  • Enhanced Protection: Built-in thermal and short-circuit protection mechanisms protect the regulator from damage, enhancing reliability.
  • Compact Form Factor: The small package size makes it suitable for use in portable and space-constrained applications.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage regulation needs in a variety of electronic circuits.

The TS78L08CY RM is typically packaged in a through-hole package, facilitating easy mounting and soldering onto PCBs. This regulator is engineered to maintain a consistent 8V output even when there are fluctuations in the input voltage or changes in the load current, within its specified operating range. Its built-in protective features, such as thermal overload protection and short-circuit current limiting, contribute to the overall robustness and dependability of the component.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Lowest to $5.6324
AVX Corporation
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess