EN
  • EN
  • DE

5184-0401

Part No 5184-0401
Manufacturer Agilent(Hewlett-Packard)
Catalog Modular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815670-5184-0401
Ultra Librarian 3D Model Ultra Librarian 5184-0401 CAD Model

Description

The 5184-0401 is a modular connector manufactured by Agilent (formerly Hewlett-Packard). These connectors are designed for creating custom test and measurement systems, allowing users to easily connect and disconnect various modules. They are widely used in electronic testing, data acquisition, and signal routing applications.

Applications

  • Test and Measurement Systems: Used to interconnect modules in automated test equipment (ATE) and benchtop instruments.
  • Data Acquisition: Employed in data acquisition systems for connecting sensors, signal conditioners, and data loggers.
  • Signal Routing: Utilized in signal routing matrices and switching systems for directing signals to different test points.
  • Instrumentation: Integrated into various types of electronic instruments, such as oscilloscopes, spectrum analyzers, and signal generators.
  • Prototyping: Useful for quickly prototyping electronic circuits and systems.

Features

  • Modular Design: Allows for flexible system configuration and easy expansion.
  • High Reliability: Designed for durable and repeatable connections.
  • Multiple Contacts: Provides a large number of contacts for carrying various signals.
  • Secure Locking Mechanism: Ensures a stable and reliable connection.
  • Standardized Interface: Compatible with various Agilent/HP modules and accessories.

Benefits

  • Increased Efficiency: Speeds up the process of setting up and reconfiguring test systems.
  • Reduced Downtime: Minimizes downtime due to faulty connections.
  • Improved Accuracy: Ensures accurate signal transmission and measurement.
  • Greater Flexibility: Allows for a wide range of test and measurement applications.
  • Cost Savings: Reduces the cost of custom cabling and wiring.

Additional Details

The 5184-0401 connector typically features a robust construction with high-quality materials to withstand frequent use and harsh environments. The contact plating is usually gold or another noble metal to ensure low contact resistance and prevent corrosion. It is crucial to consult the manufacturer's datasheet for detailed specifications, including the number of contacts, voltage rating, current rating, and operating temperature range. These connectors are available in various configurations and sizes to accommodate different module types and system requirements.

You May Also Be Interested in

Molex, LLC
Conn Mini-USB Type AB RCP 5 POS 0.8mm Solder ST Thru-Hole 5 Terminal 1 Port Box/Tray
Lowest to $0.5821
Molex, LLC
Conn RJ-11 F 6 POS 2.04mm Solder RA Thru-Hole 4 Terminal 1 Port Cat 3 Tube
Lowest to $0.7819
Molex, LLC
HDMI (High-Definition Multimedia Interface) Connector; No Flange; Through hole
Lowest to $1.1791
Molex, LLC
Conn Modular Jack F 8 POS 1.02mm Solder RA SMD 12 Terminal 1 Port
Lowest to $18.3359
Molex, LLC
Conn RJ-11 RCP 12 POS 2.04mm Solder RA Thru-Hole 12 Terminal 2 Port Cat 3 Tray
Lowest to $0.8602
Molex, LLC
4386-00001 Conn RJ-45 RCP8 POS 2.04mm Solder RA Thru-Hole 8 Terminal 1 Port Tube Cat 3 RoHS
Lowest to $0.9523
Molex, LLC
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Cat 5 Box/Tray
Lowest to $8.4652
Molex, LLC
Modular Jack, Right-Angle, Surface Mount, 6/6, Low Profile, Tape & Reel
Need more? Email Us
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Surface Mount, 6/4, 1.27µm Gold Plating
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess