EN
  • EN
  • DE

SST39VF401C-70-4C-MAQE-T

Part No SST39VF401C-70-4C-MAQE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 70 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFBGA
Supplier Device Package 48-WFBGA (6x4)
Base Product Number SST39VF401
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254326-SST39VF401C-70-4C-MAQE-T
Ultra Librarian 3D Model Ultra Librarian SST39VF401C-70-4C-MAQE-T CAD Model

Description

Product Overview: SST39VF401C-70-4C-MAQE-T from Microchip Technology

The SST39VF401C-70-4C-MAQE-T is a high-performance CMOS Multi-Purpose Flash Plus (MPF+) memory chip designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This flash memory device provides a reliable and flexible storage solution for a wide range of applications, including consumer electronics, networking, industrial, and automotive systems.

Key Features

  • Memory Size: The device offers 4 Mbit (512K x 8) of storage capacity, enabling ample space for firmware storage, parameter settings, or data logging.
  • Performance: With an access time of 70 ns, this memory chip offers a fast read speed that is essential for high-performance applications requiring quick data retrieval.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Endurance: The SST39VF401C boasts a minimum of 100,000 erase and program cycles, providing a robust and durable storage solution that can withstand frequent data updates.
  • Data Retention: It offers a data retention of at least 100 years, guaranteeing long-term preservation of critical data.
  • Package Type: The product comes in a 48-lead TSOP (Type I) package, which is ideal for space-constrained applications.

Advanced Features

The SST39VF401C-70-4C-MAQE-T supports SuperFlash technology, which provides a distinct advantage in terms of erase and write performance, reliability, and power consumption over conventional flash memory solutions. Additionally, the device is designed for both parallel and serial access, offering versatility for different system designs and requirements.

Applications

Given its robustness and flexibility, the SST39VF401C-70-4C-MAQE-T is an excellent choice for applications that require stable and long-lasting non-volatile memory. It is particularly well-suited for use in embedded systems, IoT devices, network routers, and industrial control systems where data integrity and system reliability are paramount.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess