EN
  • EN
  • DE

MCP0805F600PT-T

Part No MCP0805F600PT-T
Manufacturer AEM Inc
Catalog EMI / RFI Components
Description SMD 0805 Multilayer Ferrite Power Bead (High Current) Z=60 Ohms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
DC Resistance (DCR) 40 mΩ
Height 1.45 mm
Impedance 60 Ω
Length 2 mm
Max DC Current 3 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
RoHS Compliant
Termination SMD/SMT
Test Frequency 100 MHz
Tolerance 25 %
Width 1.2 mm
Win Source Part Number 1078157-MCP0805F600PT-T
Categories EMI / RFI Components
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP0805F600PT-T CAD Model

Description

The MCP0805F600PT-T is a multilayer chip protector (MLCP) manufactured by AEM Inc. It's a surface mount device designed to protect electronic circuits from electrostatic discharge (ESD) and transient voltage surges. It is commonly used in portable electronic devices, communication equipment, and other applications where ESD protection is critical.

Applications

  • ESD protection for sensitive electronic components
  • Portable electronic devices (smartphones, tablets, wearables)
  • Communication equipment (routers, switches, modems)
  • Data lines protection
  • I/O port protection

Features

  • Multilayer construction for high ESD withstand capability
  • Small 0805 package size for space-constrained applications
  • Low leakage current to minimize power consumption
  • Fast response time to quickly clamp transient voltages
  • Surface mount technology (SMT) for automated assembly

Benefits

  • Protects sensitive electronic components from ESD damage
  • Improves the reliability and lifespan of electronic devices
  • Reduces the risk of field failures and warranty claims
  • Enables compliance with industry ESD standards (e.g., IEC 61000-4-2)
  • Facilitates efficient and cost-effective assembly

Key specifications for the MCP0805F600PT-T include a standoff voltage (Vs) which relates to the normal operating voltage that the MLCP can withstand, a breakdown voltage (Vbr) at which the MLCP starts to conduct, a clamping voltage (Vc) which represents the maximum voltage the MLCP will allow to pass through during an ESD event, and a capacitance value. The 0805 indicates its physical size (0.08 inch x 0.05 inch). For detailed specifications, performance characteristics, and application notes, please refer to the official datasheet provided by AEM Inc.

You May Also Be Interested in

Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.57GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters 1.88GHZ MICROWAVE IS
Lowest to $0.4484
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Taiyo Yuden
FILTER SAW 5SMD / Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.8dB Bandwidth 5-SMD, No Lead
Need more? Email Us
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess