EN
  • EN
  • DE

IDAQ-817-AE

Part No IDAQ-817-AE
Manufacturer Advantech Corp
Catalog Data Acquisition
Description DAQ DEV ANALOG INP SCREW TERM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Data Acquisition (DAQ)
Mfr Advantech Corp
Package Box
Product Status Active
Function Analog Input
Type DAQ Device
Bus Connection Screw Terminal
Front Connection Screw Terminal
Number of Inputs and Type 8 - Analog (Differential)
Input Range ±10V
Input Resolution 16 Bits
Sampling Rate (Per Second) 200k
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 4A994A
HTSUS 8471.80.9000
Win Source Part Number 1201341-IDAQ-817-AE
Ultra Librarian 3D Model Ultra Librarian IDAQ-817-AE CAD Model

Description

The 1201341-IDAQ-817-AE is a data acquisition (DAQ) device from Advantech Corp. It is part of the test and measurement category and is currently active. This DAQ device is designed for analog input and has a sampling rate of 200k per second. It features 8 analog differential inputs with an input range of ±10V. The HTSUS code for this product is 8471.80.9000. It comes in a box package and has screw terminal connections for bus and front connections. The input resolution is 16 bits.

You May Also Be Interested in

Advantech Corp
DAQ DEV ANALOG INP SCREW TERM
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 14TSSOP
Lowest to $1.5640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess