EN
  • EN
  • DE

AIM-P708A0

Part No AIM-P708A0
Manufacturer Advantech Corp
Catalog Embedded Computers Accessories
Description LINEAR IC'S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Accessories
Mfr Advantech Corp
Package Bulk
Product Status Active
Accessory Type Memory Card
Standard Package 1 pcs
Win Source Part Number 1065025-AIM-P708A0
Ultra Librarian 3D Model Ultra Librarian AIM-P708A0 CAD Model

Description

The AIM-P708A0 is a memory card accessory designed for embedded computers.

  • Type: memory card accessory
  • Designed for: embedded computers
  • Manufacturer: Advantech Corp
  • Product Series: active
  • Packaging: bulk
  • Standard Package: 1 piece

You May Also Be Interested in

Advantech Corp
2U RACKMOUNT CHASSIS FOR ATX/CEB
Need more? Email Us
Advantech Corp
3U COMPACT RACKMOUNT/TOWER CHASS
Need more? Email Us
VersaLogic Corporation
DRAM SODIMM DDR3L 4GB PC3-12800
Need more? Email Us
Advantech Corp
HPC-7140 1U 4 BAYS SERVER CHASSI
Need more? Email Us
Phoenix Contact
REPLACEMENT BATTERY (BR2030) FOR
Lowest to $62.8392
Advantech Corp
6U RACKMOUNT XEON E3-1200 VIDEO
Need more? Email Us
iBASE Technology
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
iBASE Technology
MODULE, AST2400, IPMI 2.0
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess