EN
  • EN
  • DE

SY100EL52ZI

Part No SY100EL52ZI
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 8SOIC  /  Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tube
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8 GHz
Trigger Type Positive, Negative
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) 25 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number 100EL52
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258778-SY100EL52ZI
Ultra Librarian 3D Model Ultra Librarian SY100EL52ZI CAD Model

Description

The SY100EL52ZI is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of high-speed digital systems. This device is a dual differential 1:5 clock distribution chip, which is a part of Microchip's precision-edge product line known for delivering exceptional signal integrity and timing precision.

Key Features

  • High-Speed Performance: The SY100EL52ZI operates at exceptional speeds, making it suitable for systems that require fast and accurate clock distribution.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity over single-ended designs, which is crucial for maintaining performance in noisy environments.
  • Low Skew Outputs: The device offers low skew between outputs, which is essential for maintaining the timing alignment of distributed clock signals across multiple destinations.
  • Wide Voltage Range: It supports a wide range of supply voltages, allowing for flexible integration into various system designs without the need for additional level-shifting hardware.
  • Temperature Range: The SY100EL52ZI is designed to operate reliably over an extended industrial temperature range, making it suitable for deployment in harsh environments.

Applications

The SY100EL52ZI is versatile and can be used in a variety of applications, including:

  • High-speed digital systems
  • Telecommunications and networking equipment
  • Servers and data centers
  • Test and measurement equipment
  • Industrial control systems

Technical Specifications

Below are some of the technical specifications for the SY100EL52ZI:

  • Package Type: SOIC-20
  • Supply Voltage (V<sub>CC): 4.2V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Propagation Delay: Typically 250ps from D to Q

With its combination of high-speed operation, low skew, and differential signaling, the SY100EL52ZI from Microchip Technology is an ideal choice for designers looking to enhance the performance and reliability of their clock distribution networks.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess