EN
  • EN
  • DE

HPC-7320MB-00XE

Part No HPC-7320MB-00XE
Manufacturer Advantech Corp
Catalog Embedded Computers Accessories
Description 3U COMPACT RACKMOUNT/TOWER CHASS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Accessories
Mfr Advantech Corp
Package Bulk
Product Status Active
Accessory Type Computer Chassis
Specifications 3U Compact Rackmount/Tower Chassis without PSU, with ATX Switch
Base Product Number HPC-7320
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
California Prop 65 Warning Information
Win Source Part Number 776180-HPC-7320MB-00XE
Ultra Librarian 3D Model Ultra Librarian HPC-7320MB-00XE CAD Model

Description

The HPC-7320MB-00XE is a 3U compact rackmount/tower chassis without a power supply, designed for embedded computers.

  • Chassis Type: Rackmount/Tower
  • Power Supply Included: No
  • Win Source Part Number: 776180-HPC-7320MB-00XE
  • Package: Bulk
  • Accessory Type: Computer Chassis
  • Switch Included: ATX
  • Manufacturer: Advantech Corp
  • California Prop 65 Compliant: Yes

You May Also Be Interested in

Advantech Corp
6U RACKMOUNT XEON E3-1200 VIDEO
Need more? Email Us
Advantech Corp
COMPACT EMBEDDED CHASSIS 2-SLOT
Need more? Email Us
Advantech Corp
2U RACKMOUNT CHASSIS FOR ATX/CEB
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
Advantech Corp
3U COMPACT RACKMOUNT/TOWER CHASS
Need more? Email Us
iBASE Technology
Need more? Email Us
Phoenix Contact
REPLACEMENT BATTERY (BR2030) FOR
Lowest to $62.8392
VersaLogic Corporation
DRAM 16 GB PC3-12800 SODIMM DDR3
Need more? Email Us
Advantech Corp
MIT DOCKING STATION BLACK POWE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess