EN
  • EN
  • DE

HPC-7280-R8A1E

Part No HPC-7280-R8A1E
Manufacturer Advantech Corp
Catalog Embedded Computers Accessories
Description 2U RACKMOUNT CHASSIS FOR ATX/CEB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Embedded Computers - Embedded Computer Accessories
Mfr Advantech Corp
Package Bulk
Product Status Active
Accessory Type Computer Chassis
Specifications 2U Rackmount Chassis Supports ATX/CEB/EATX Motherboard
Base Product Number HPC-7280
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
California Prop 65 Warning Information
Win Source Part Number 771083-HPC-7280-R8A1E
Ultra Librarian 3D Model Ultra Librarian HPC-7280-R8A1E CAD Model

Description

The HPC-7280-R8A1E is a 2U rackmount chassis from Advantech Corp.

  • Motherboard Support: ATX/CEB/EATX
  • Applications: Embedded Computer
  • Packaging: Bulk

You May Also Be Interested in

Advantech Corp
COMPACT EMBEDDED CHASSIS 2-SLOT
Need more? Email Us
Advantech Corp
HPC-7140 1U 4 BAYS SERVER CHASSI
Need more? Email Us
Advantech Corp
MIT DOCKING STATION BLACK POWE
Need more? Email Us
VersaLogic Corporation
DRAM SODIMM DDR3L 4GB PC3-12800
Need more? Email Us
Phoenix Contact
REPLACEMENT BATTERY (BR2030) FOR
Lowest to $62.8392
Advantech Corp
6U RACKMOUNT XEON E3-1200 VIDEO
Need more? Email Us
Advantech Corp
LINEAR IC'S
Need more? Email Us
VersaLogic Corporation
DRAM 16 GB PC3-12800 SODIMM DDR3
Need more? Email Us
iBASE Technology
MODULE, AST2400, IPMI 2.0
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess