EN
  • EN
  • DE

VERSAFLEX-FR-1/4-09-SP

Part No VERSAFLEX-FR-1/4-09-SP
Manufacturer TE Connectivity
Catalog Spiral Wrap, Expandable Sleeving
Description SLEEVING 0.236" X 3.28' BLK/WHT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Spiral Wrap, Expandable Sleeving
Mfr TE Connectivity
Series Versaflex
Package Bulk
Product Status Active
Type Sleeve
Type Attributes Expandable
Diameter - Inside, Non-Expanded 0.236" (6.00mm)
Diameter - Inside, Expanded 0.375" (9.52mm)
Material Polyester (PES)
Color Black, White
Length 3.28' (1.00m)
Temperature Range - Operating -50°C ~ 150°C
Heat Protection Flame Retardant
Abrasion Protection Abrasion and Cut Resistant
Features Chemical Resistant, Fungus Resistant, Self Extinguishing, Solvent Resistant
Material Flammability Rating UL VW-1
Base Product Number VERSAFLEX
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 5808.10.9000
Win Source Part Number 938577-VERSAFLEX-FR-1/4-09-SP
Ultra Librarian 3D Model Ultra Librarian VERSAFLEX-FR-1/4-09-SP CAD Model

Description

The Versaflex series offers a range of expandable sleeving solutions for cable and wire management.

  • Win Source Part Number: 938577-VERSAFLEX-FR-1/4-09-SP
  • Material: Polyester (PES)
  • Colors: Black and white
  • Length: 3.28' (1.00m)
  • Temperature Range: -50°C to 150°C
  • Features: Chemical resistant, fungus resistant, self-extinguishing, and solvent resistant
  • Flame Retardant: Yes
  • Abrasion and Cut Resistant: Yes
  • Status: Active
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Advanced Semiconductor Business Inc.
MMIC Amplifier
Need more? Email Us
Alpha Wire
SPIRAL WRAP 0.061" X 100' BLACK / Spiral Wrap 0.125" (3.18mm) X 100' (30.48m) Black
Need more? Email Us
Essentra Components
SLIT WRAP 1/2" X 1100' BLK/GRAY / Slit Wrap 0.664" (16.87mm) X 1100' (335.28m) Black, Gray
Need more? Email Us
Essentra Components
SLIT WRAP 3/8" X 1900' BLK/GRAY
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
EXPANDABLE SLEEVE 2" X 200' BLK / Sleeve X 200' (60.96m) Black
Need more? Email Us
Panduit Corp
Lowest to $252.1106
Alpha Wire
SLEEVING 1/8" X 100' BLACK/WHITE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.2788 $114.5576
3+ $46.9981 $140.9943
4+ $45.5301 $182.1204
6+ $44.0609 $264.3654
7+ $42.5918 $298.1426
10+ $38.1866 $381.8660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess