EN
  • EN
  • DE

VSCP-800-15

Part No VSCP-800-15
Manufacturer CUI Inc.
Catalog Board Mount AC DC Converters
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr CUI Inc.
Series VSCP-800 (800W)
Package Box
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 260 VAC
Voltage - Output 1 15V
Current - Output 1 53 A
Power (Watts) 800W
Applications ITE (Commercial)
Efficiency 85%
Temperature Range - Operating 0°C ~ 65°C (With Derating)
Features Adjustable Output, DC Input Capable, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input
Mounting Type Chassis Mount
Dimension 11.42" L x 4.72" W x 2.66" H (290.0mm x 120.0mm x 67.5mm)
Approval Agency CB, CE, cURus, TUVgs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.6018
Win Source Part Number 1315247-VSCP-800-15
Ultra Librarian 3D Model Ultra Librarian VSCP-800-15 CAD Model

Description

The VSCP-800 series of enclosed AC/DC converters from CUI Inc. is an 800W power supply with a universal input voltage range of 90-260VAC.

  • Series: VSCP-800
  • Input Voltage: 90-260VAC
  • Power: 800W
  • Features: Adjustable output, load sharing, PFC, remote on/off, remote sense
  • Application: ITE
  • Output Voltage: 15VDC
  • Output Current: 53A
  • Efficiency: 85%
  • Minimum Load: 0A
  • Mounting: Chassis mount
  • Operating Temperature: 0°C to 65°C (with derating)
  • Dimensions: 290mm x 120mm x 67.5mm
  • Approvals: CB, CE, cURus, TUVgs
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 5V 50W
Lowest to $1,727.2727
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 0.8-24V
Lowest to $36.8271
CUI Inc.
DC DC CONVERTER 5V 1W
Need more? Email Us
CUI Inc.
DC DC CONVERTER 5V 15W
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
Vicor Corporation
DC DC CONVERTER 5V 100W
Need more? Email Us
Texas Instruments
3-V TO 17-V INPUT VOLTAGE 3-A E
Lowest to $5.8647

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess