EN
  • EN
  • DE

AP9973GJ-HF

Part No AP9973GJ-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146208-AP9973GJ-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9973GJ-HF CAD Model

Description

The AP9973GJ-HF is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp. It is designed for high-efficiency power switching applications, utilizing advanced trench technology to minimize on-state resistance and gate charge, which results in improved efficiency and faster switching speeds. The -HF suffix indicates that this component is Halogen-Free.

Applications

  • DC-DC Converters: Commonly used in DC-DC converters for efficient voltage regulation and power management.
  • Synchronous Rectification: Utilized in synchronous rectification circuits to enhance the efficiency of power supplies.
  • Power Management in Portable Devices: Suitable for use in battery management and power distribution in portable devices such as laptops, tablets, and smartphones.
  • LED Lighting: Incorporated in LED drivers for efficient power delivery and brightness control.
  • Motor Control: Can be integrated into motor control circuits for efficient power switching and regulation.

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses, resulting in increased overall efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, enabling faster switching speeds and higher operating frequencies.
  • Trench Technology: Provides excellent current handling capability and efficient switching performance.
  • Fast Switching Speed: Facilitates high-frequency operation with minimal switching losses.
  • Halogen-Free: Compliant with environmental standards, making it suitable for environmentally conscious applications.

Benefits

  • Increased Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation and improved overall efficiency in power conversion applications.
  • Reduced System Size: The compact package design allows for higher power density and smaller system size, making it ideal for portable devices.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation even at higher power levels, improving reliability.
  • Simplified Design: Easy to integrate into various power switching circuits, reducing design complexity.
  • Environmentally Friendly: Halogen-free construction meets environmental compliance requirements, minimizing environmental impact.

Additional Details

The AP9973GJ-HF typically comes in a surface-mount package, such as a TO-252 or similar. Key specifications to consider include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. It is crucial to consult the datasheet for specific electrical characteristics and application guidelines. This MOSFET is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances. Its robust design makes it suitable for a broad range of industrial and commercial applications where efficient power management is critical.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess