EN
  • EN
  • DE

AP9434GM-HF

Part No AP9434GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Capable of 1.8V Gate Drive, Lower Gate Charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146043-AP9434GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9434GM-HF CAD Model

Description

The AP9434GM-HF is a P-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for power management applications where low on-resistance and efficient switching are crucial. It is particularly suited for use in battery management, load switching, and synchronous rectification in DC-DC converters within portable devices and other power-sensitive applications.

Applications

  • Battery Management Systems
  • Load Switching
  • Synchronous Rectification in DC-DC Converters
  • Power Management in Portable Devices
  • Solid State Relays

Features

  • P-Channel Enhancement Mode MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge
  • Halogen-Free
  • RoHS Compliant

Benefits

  • High Efficiency: Minimizes conduction losses due to its low on-resistance, leading to improved efficiency in power conversion systems.
  • Fast Switching: Reduces switching losses, enabling higher frequency operation and enhancing overall system efficiency.
  • Compact Footprint: The MOSFET's compact package allows for efficient use of board space, particularly valuable in portable devices.
  • Environmentally Compliant: Halogen-free construction ensures adherence to environmental regulations.
  • Reliable Operation: Designed for stable performance across a wide range of operating conditions.

Specifications

  • Drain-Source Voltage (VDS): -30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): -10A (at VGS = -10V)
  • Pulsed Drain Current (IDM): -40A
  • On-Resistance (RDS(on)): 14 mΩ (at VGS = -10V, ID = -10A)
  • Gate Charge (Qg): 12 nC (at VGS = -10V)
  • Total Power Dissipation (PD): 2W (depending on mounting)
  • Operating Junction Temperature: 150°C
  • Package: SOP-8

The AP9434GM-HF is available in a standard SOP-8 surface mount package, making it compatible with automated assembly processes. The combination of low on-resistance, fast switching speed, and compact size makes it a suitable choice for modern power management designs. Its halogen-free construction also addresses environmental concerns.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess