EN
  • EN
  • DE
  • IT

AM4890N

Part No AM4890N
Manufacturer Advanced Power Electronics Corp.
Catalog FETs - Arrays
Description MOSFET N-CH 150V 1.4A SO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Technology MOSFET (Metal Oxide)
Current - Continuous Drain (Id) @ 25°C 1.4A (Ta)
Rds On (Max) @ Id, Vgs 700mOhm @ 1.2A, 10V
Vgs(th) (Max) @ Id 1V @ 250µA
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO;5;9;7;10;8;3;4;2;1;1014;785;175;5318;4727;1514;641;31;4878;3759;917;4107;600039;2832;4014;1242;3141;4786;600026;4024;448;600047;238;4004;18;353;150;278;1589;14;1727;816;954;568;488;10;3757;835;2312;2516;1833;20;846;1261;600057;1560;600092;1655;497;1801;296;264;1707;365;4518;600018;112;742;1740;4296;1697;5048;818;0;115439;40882;56289;1054;116620;80940;19196;75214;58762;48390;30386;35031;81119;81530;60224;60225;91801;108980;49746;25694;25885;39467;43839;19198;2204;25038;33326;19197;19577;28660;30668;25041;77999;26412;95930;79022;79023;79020;21915;19192;84629;61945;65760;80236;132864;101397;19065;13986;19618;19620;19981;43871;17250;108998;26451;95525;19190;89285;89286;25030;119666;95940;19193;26411;12874;18970;19200;48387;47283;31498;30382;30383;47287;33833;23429;19201;95741;19681;57193;57192;86011;16328;19584;40424;25036;56561;56552;56557;56553;56554;95522;19189;51602;103854;90318;122627;117734;117936;117934;117733;126979;126986;117935;117937;126985;126978;73196;28666;36490;21716;53338;34347;61;3;2;243;250;1;17;6;0;2;4;7;1;1;350238;377049;402603;402786;121855;121930;788702;121932;121933;121935;121936;121937;121938;121939;121940;121941;121942;693175;121943;121944;794598;826228;770268;738747;122000;122001;122002;122003;767092;741870;169680;169681;169682;169683;203631;697120;788703;203632;697121;802225;203635;697122;203636;203681;813417;203682;229323;229324;229335;250047;501503;250048;727946;697119;699898;1;378642;378643;378644;749440;1;338024;366722;366723;366724;366725;366726;480685;366727;366728;366729;366730;402786;233086;295157;74515;66199;87718;87844;97403;103542;108742;143803;143864;143873;149434;155183;159247;159263;159264;165862;184598;184626;184627;184629;184640;190510;194844;215305;215331;222331;238738;238768;238771;243956;243962;246133;257642;257661;257662;257665;257669;259642;263098;274110;278186;287637;291436;299917;69629;69680;84289;100671;118262;140848;693144;153583;157291;162883;182727;213650;221502;237347;256165;262530;273330;277633;831072;286566;299382;68384;83653;760028;110534;110535;760027;140144;150551;189567;1;87231;214789;214836;238105;287296;68833;68843;68909;68924;78864;78866;630834;78867;78877;84053;85651;86246;90063;90066;94574;95900;100303;100310;105844;105848;105861;110606;110610;727229;114509;114514;114527;114528;118132;140417;140425;140470;145185;699750;147779;147781;147782;769652;147790;147791;147792;147794;147795;150590;150591;805292;153431;154072;154265;156931;156942;805294;156980;160339;160341;699741;162330;164429;164433;166680;166991;167071;671559;182276;182286;183222;183223;183228;185475;699739;187363;187367;188116;189605;189608;429029;189609;189619;191164;191166;481557;191172;191173;192956;192962;192983;192984;195776;195779;670936;198049;200825;200828;213257;213266;737101;670945;213267;213283;213289;213292;213295;215919;215920;218536;218538;219759;221268;221271;221272;221284;221740;221741;222753;222754;794600;225181;754867;737102;225597;225602;226625;226626;236734;236753;236754;693672;236755;236797;236801;236803;236807;239158;239159;239166;240184;241232;242061;242063;242071;242072;243193;243196;245515;768259;245652;247256;247258;255853;255858;255886;255888;257967;258765;259905;259906;259907;259917;259918;262368;262371;262385;263435;263436;263443;263444;264170;264944;264945;264946;264952;272951;272958;272959;481554;272960;272961;272986;272988;274391;275084;275266;276558;277416;277426;831569;277427;277444;277445;277446;278489;279242;279753;286223;286229;286230;286231;286232;754144;286257;28626
Ultra Librarian 3D Model Ultra Librarian AM4890N CAD Model

Description

NULL

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess