EN
  • EN
  • DE

NSL-32SR2

Part No NSL-32SR2
Manufacturer Advanced Photonix, Inc.
Catalog Special Purpose
Description OPTOISO PHOTOCELL OPTOCOUPLER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Photocell Optocoupler
Number of Channels 1
Rise / Fall Time (Typ) 5ms, 80ms
Current - DC Forward (If) (Max) 25 mA
Voltage - Supply 60V (Max)
Mounting Type Free Hanging
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian NSL-32SR2 CAD Model

You May Also Be Interested in

Broadcom Limited
Optically Coupled 20 mA Current Loop Transmitter | OPTOISO 3.75KV TRNSMTR 8DIP GW
Lowest to $4.7853
Broadcom Limited
90 V/1.0 , Hermetically Sealed, Power MOSFET Optocoupler QML-38534 | OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV LINE RX 8DIP GW / Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Need more? Email Us
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
Broadcom Limited
OPTOISO 3.75KV TRNSMTR 8DIP
Lowest to $17.8577
ON Semiconductor
OPTOISO 2.5KV OPN COLLECTOR 8DIP / Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Lowest to $2.8839
IXYS
OPTOISO 3.75KV 2CH BIDIR 8SMD / Optoisolator I²C Repeater 3750Vrms 2 Channel 8-SMD
Lowest to $34.4117
Broadcom Limited
High CMR, High Speed TTL Compatible Optocouplers | OPTOISO 3.75KV LINE RX 8DIP
Lowest to $0.4897
Broadcom Limited
OPTOISO 1.5KV POWER MOSFET 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess