EN
  • EN
  • DE
  • IT

BPW46

Part No BPW46
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description Silicon PIN Photodiode | SENSOR PHOTODIODE 900NM RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Bulk
Wavelength 900nm
Spectral Range 430nm ~ 1100nm
Diode Type PIN
Voltage - DC Reverse (Vr) (Maximum) 60V
Current - Dark 2nA
Active Area 7.5mm²
Viewing Angle 130°
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package Radial, Side View
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 722719-BPW46
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BPW46
Introduction Date December 20, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian BPW46 CAD Model

Description

The Vishay Semiconductor Opto Division BPW46 is a high-popularity electronic component that is widely used in sensors and transducers. Vishay Semiconductor Opto Division

  • Viewing Angle: 130 degrees
  • Wavelength: 900nm
  • Diode Type: PIN
  • Active Area: 7.5mm²
  • Manufacturer Package: radial, side view
  • Voltage - DC Reverse (Vr) (maximum): 60V
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Analog Devices Inc.
DISCRETE FILTERED PHOTODIODE / Photodiode 850nm 258ns, 260ns 8-WFDFN Exposed Pad, CSP
Need more? Email Us
Advanced Photonix, Inc.
SENSOR PHOTODIODE 660NM 2SMD / Photodiode 660nm 100ns 130° 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4878
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
Advanced Photonix, Inc.
PHOTODIOD 800-1700NM .075MM 1206 / Photodiode
Need more? Email Us
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.0835
Lite-On Inc.
PHOTODIODE PIN FLAT 110DEG LONG
Lowest to $0.3361
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM 3SMD GW
Lowest to $0.7631

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8888 $53.3280
140+ $0.7293 $102.1020
215+ $0.7065 $151.8975
295+ $0.6837 $201.6915
380+ $0.6609 $251.1420
510+ $0.5926 $302.2260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess