EN
  • EN
  • DE

SFH229FA

Part No SFH229FA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description Photodiode PIN Chip 900nm 0.6A/W Sensitivity 2-Pin T-1 T/R / PHOTODIODE 900NM 3MM W/FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Bulk
Status Active
Wavelength 900nm
Spectral Range 730nm to 1100nm
Diode Type PIN
Responsivity @ nm 0.6 A/W @ 850nm
Response Time 10ns
Voltage - DC Reverse (Vr) (Max) 20V
Current - Dark (Typ) 50pA
Active Area 0.31mm2
Viewing Angle 34°
Temperature Range - Operating -40°C to 100°C
Mounting Through Hole
Dimension Radial
Win Source Part Number 084028-SFH229FA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SFH229FA
Introduction Date October 15, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian SFH229FA CAD Model

Description

The OSRAM Opto Semiconductors Inc. 084028-SFH229FA is a PIN diode type electronic component that is commonly used in various applications.

  • Supply and Demand Status: limited
  • Manufactured by: OSRAM Opto Semiconductors Inc.
  • Available with the Win Source Part Number
  • Response time: 10ns
  • Voltage - DC Reverse (Vr) (Max): 20V
  • Active Area: 0.31mm2
  • Viewing Angle: 34 degrees
  • Operating Temperature Range: -40°C to 100°C

You May Also Be Interested in

Everlight Electronics Co Ltd
PHOTODIODE PIN IR 4.8MM CYL CLR
Lowest to $0.2188
Broadcom Limited
PHOTOSENSOR MINI 3.3V 550NM 2QFN
Need more? Email Us
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.5079
Vishay
PHOTODIODE PIN 940NM REV GWING
Lowest to $0.4358
OSRAM Opto Semiconductors Inc.
PHOTODIODE 880NM W/FLTR THRUHOLE
Need more? Email Us
Vishay
PHOTODIODE PIN 940NM GULLWING
Lowest to $0.3249
Everlight Electronics Co Ltd
5mm Silicon PIN Photodiode , T-1 3/4
Lowest to $0.1403
Fairchild/ON Semiconductor
PHOTODIODE GAAS 940NM SIDELOOKER
Lowest to $0.7717
Vishay
PHOTODIODE PIN HI SPEED HI SENS
Lowest to $0.4222

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3485 $59.2450
405+ $0.2860 $115.8300
630+ $0.2771 $174.5730
865+ $0.2681 $231.9065
1,115+ $0.2592 $289.0080
1,495+ $0.2324 $347.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess