EN
  • EN
  • DE

AMS431BM

Part No AMS431BM
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description PRECISION ADJUSTABLE SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144577-AMS431BM
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS431BM CAD Model

Description

The AMS431BM is a precision adjustable shunt regulator manufactured by Advanced Monolithic Systems (AMS). It functions as a programmable voltage reference with guaranteed temperature stability over the entire operating range. The device can be programmed to any voltage between Vref (2.5V) and 36V with the use of two external resistors, making it highly versatile for various voltage regulation and reference applications.

Applications:

  • Adjustable Power Supplies: Used as the voltage reference in adjustable power supply circuits.
  • Voltage Monitoring: Implemented in voltage monitoring circuits to detect over-voltage or under-voltage conditions.
  • Linear Regulators: Serves as a precision reference in linear voltage regulators.
  • Switching Regulators: Provides a stable reference voltage in switching regulator feedback loops.
  • Instrumentation: Used in precision instrumentation equipment for accurate voltage referencing.

Features:

  • Programmable Output Voltage: Output voltage can be set from Vref (2.5V) to 36V with external resistors.
  • Low Dynamic Output Impedance: Ensures stable operation with varying load conditions.
  • Sink Current Capability: Can sink currents from 1mA to 100mA.
  • Wide Operating Temperature Range: Operates over a wide temperature range, typically -40°C to +85°C.
  • Low Temperature Coefficient: Provides excellent voltage stability over temperature variations.
  • Precision Reference Voltage: High accuracy of the internal reference voltage.
  • Compact Package: Available in various packages like TO-92, SO-8, and SOT-23.

Benefits:

  • Versatile Voltage Regulation: Easily adjustable output voltage allows for flexible application in various circuits.
  • Stable Performance: Low dynamic output impedance ensures stable operation under varying load conditions.
  • High Accuracy: Precision reference voltage provides accurate voltage regulation.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and reference applications.
  • Wide Applicability: Suitable for a wide range of applications due to its flexibility and precision.

Additional Details:

The AMS431BM exhibits excellent stability and low noise performance. The device's ability to operate with a wide range of input voltages and currents makes it suitable for many different power management applications. Its typical applications include shunt regulators, series regulators, voltage monitors, and error amplifiers. The AMS431 series is often used in place of Zener diodes when higher precision is required.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess