EN
  • EN
  • DE

AMS1086CT-3.3

Part No AMS1086CT-3.3
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1.5A LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144530-AMS1086CT-3.3
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMS1086CT-3.3 CAD Model

Description

The AMS1086CT-3.3, manufactured by Advanced Monolithic Systems, is a low-dropout (LDO) voltage regulator. It's designed to provide a stable 3.3V output voltage with a minimal voltage difference between the input and output, making it efficient for various power management applications. The 'CT' denotes the package type, which is typically a TO-220.

Applications

  • Post Regulation for Switching Supplies: Used to clean up and stabilize the output of switching power supplies.
  • Battery Chargers: Provides a regulated voltage for charging batteries.
  • Motherboard Power Regulation: Supplies stable voltage to sensitive components on motherboards.
  • Microprocessor Power Supplies: Ensures a clean and stable power supply for microprocessors and microcontrollers.
  • Instrumentation: Powers sensitive analog and digital circuits in test and measurement equipment.

Features

  • 3.3V Fixed Output: Provides a stable and precise 3.3V output voltage.
  • Low Dropout Voltage: Operates with a minimal input-output voltage differential, increasing efficiency.
  • 1.5A Output Current: Capable of delivering up to 1.5A of output current.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Current Limiting: Prevents the output current from exceeding a safe level.

Benefits

  • Improved Efficiency: Low dropout voltage reduces power dissipation and improves overall efficiency.
  • Stable Output Voltage: Provides a consistent and reliable 3.3V output for sensitive electronic components.
  • Overload Protection: Thermal and current limiting features enhance reliability and prevent damage.
  • Simplified Design: Requires minimal external components for operation.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, making it versatile for various applications.

Additional Details

The AMS1086CT-3.3 features a typical dropout voltage of around 1.3V at full load, meaning it can maintain a regulated 3.3V output even when the input voltage drops to 4.6V. It has internal protection against over-temperature and over-current conditions, enhancing its robustness. It is available in a TO-220 package, which allows for easy mounting and heat sinking. This LDO regulator is ideal for applications where a stable 3.3V supply is needed with minimal power loss and robust protection features.

The TO-220 package is designed for efficient heat dissipation, which is crucial when the regulator is supplying a significant amount of current. The device typically requires input and output capacitors for stability. Consult the datasheet for recommended capacitor values and types to ensure optimal performance and stability.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess