EN
  • EN
  • DE

AK5381VT

Part No AK5381VT
Manufacturer Asahi Kasei Microsystems
Catalog Hard To Find
Description 24Bit 96kHz ΔΣ ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Asahi Kasei Microsystems
Win Source Part Number 1143267-AK5381VT
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK5381VT CAD Model

Description

The AK5381VT is a high-performance 24-bit, 192kHz A/D Converter (ADC) manufactured by Asahi Kasei Microsystems (AKM). This ADC is designed for professional audio applications, offering exceptional dynamic range and low distortion. It is commonly used in recording equipment, audio interfaces, and other high-end audio devices where accurate analog-to-digital conversion is critical.

Applications:

  • Professional Audio Recording Equipment: High-quality audio capture for studio recording.
  • Audio Interfaces: Providing analog inputs for digital audio workstations.
  • Mixing Consoles: Converting analog signals to digital for processing and storage.
  • Measurement and Instrumentation: Precise audio analysis and data acquisition.
  • Broadcast Equipment: Encoding audio for radio and television broadcasting.

Features:

  • 24-bit Resolution: High-resolution analog-to-digital conversion.
  • 192kHz Sampling Rate: Supports high sampling rate audio formats.
  • High Dynamic Range: Captures a wide range of audio levels with minimal noise.
  • Low Distortion: Minimizes unwanted artifacts in the audio signal.
  • Differential Inputs: Reduces common-mode noise and improves accuracy.
  • I2S Output: Standard interface for digital audio output.

Benefits:

  • Exceptional Audio Quality: Delivers accurate and detailed audio recordings.
  • Low Noise and Distortion: Minimizes unwanted artifacts in the digital audio signal.
  • Versatile Application: Suitable for a wide range of professional audio applications.
  • Easy to Interface: Standard I2S output simplifies integration.

Additional Details:

The AK5381VT typically requires external analog filtering to prevent aliasing. The 'VT' suffix often indicates a specific package type and operating temperature range. The datasheet will provide detailed information on the ADC's performance characteristics, including THD+N, SNR, and dynamic range, along with the recommended analog input voltage range and input impedance. Proper grounding and power supply decoupling are essential for achieving optimal performance. Careful attention to PCB layout is also crucial to minimize noise and interference. The AK5381VT usually requires separate analog and digital power supplies.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,955 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess